Sculpt Ergonomic Desktop

Advanced ergonomic design

Sculpt Ergonomic Desktop is built on advanced ergonomic principles, with a split keyboard layout that keeps wrists and forearms in a relaxed position, and a cushioned palm rest to provide wrist support. The domed keyboard shape works to reduce and correct wrist pronation that can cause pain and limited mobility.

True comfort for lasting productivity

Sculpt Ergonomic Desktop is designed for productivity, with an eye on ergonomic excellence. By providing a relaxed, comfortable computing experience, it enables you to work without the stress, strain, and discomfort of other keyboards and mice you may have used in the past.

It’s all in the angles

The natural arc keyboard layout follows the curve of your fingertips for a more natural way of typing. Reverse tilt design positions the keyboard at the correct angle to give you a straight, neutral wrist position. Additionally, the shape of the mouse is designed for maximum wrist comfort. Plus its Windows button provides one-touch access to the Windows 8 Start screen.

Manufacturer Part Number
L5V-00003
EAN/UPC
0885370598735,885370598735
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Version Information
Product Name: Microsoft® Sculpt Ergonomic Desktop
Keyboard Version: Microsoft Sculpt Ergonomic Keyboard
Keypad Version: Microsoft Sculpt Ergonomic Keypad
Mouse Version: Microsoft Sculpt Ergonomic Mouse
Transceiver Version: Microsoft 2.4 GHz Transceiver v9.0

Product Dimensions
Keyboard Length: 15.4 inches (392 millimeters)
Keyboard Width: 8.96 inches (228 millimeters)
Keyboard Depth/Height: 2.32 inches (59 millimeters)
Keyboard Weight: 29.5 ounces (842 grams) includes 2 AAA alkaline batteries; battery weight may vary
Keypad Length: 5.21 inches (132 millimeters)
Keypad Width: 3.65 inches (92.8 millimeters)
Keypad Depth/Height: 0.46 inches (11.7 millimeters)
Keypad Weight: 3.53 ounces (106 grams) includes 1 Lithium battery CR2430, battery weight may vary
Mouse Length: 3.87 inches (98.2 millimeters)
Mouse Width: 3.13 inches (74.9 millimeters)
Mouse Depth/Height: 2.23 inches (56.7 millimeters)
Mouse Weight: 5.47 ounces (155 grams) includes 2 AA alkaline battery; typical battery weight may vary
Transceiver Length: 1.09 inches (27.5 millimeters)
Transceiver Width: 0.54 inches (13.7 millimeters)
Transceiver Depth/Height: 0.18 inches (4.5 millimeters)
Transceiver Weight: 0.09 ounces (2.5 grams)

Compatibility and Localization
Interface: USB v2.0 compatible
Operating Systems:

  • Microsoft Windows® 8.1, Windows 8, Windows RT 8.1, Windows RT 8, and Windows 7
  • Macintosh OS X v10.7-10.9
  • Android 3.2 and 4.2
Top-line System Requirements: Requires a PC that meets the requirements for and has installed one of these operating systems:
  • Windows 8.1, Windows 8, or Windows 7
  • 150 MB Hard Drive
  • USB Port
Mouse: You must accept the License Terms for software download at: microsoft.com/hardware/downloads. Broadband required. Added charges may apply.
Keyboard: No software download necessary for full functionality.
Compatibility Logos: Compatible with Microsoft Windows 8 and Windows RT
Software Localization: Microsoft Mouse and Keyboard Center software may be installed in Simplified Chinese, Traditional Chinese, English, French, German, Italian, Japanese, Korean, Brazilian Portuguese, Iberian Portuguese, Russian, or Spanish. If available, standard setup will install the software in the default OS language. Otherwise, the English language version will be installed.
Keyboard Localization: Available language sets will vary by product and sales channel.
  • 104 key configuration: Arabic, Chinese (Simplified), Chinese (Traditional), Czech, English (Canada), English (North America), International English (Euro), International English (ROW), Greek, Hebrew, Russian, and Thai
  • 105 key configuration: All Nordic, English (UK), French (Belgium/Azerty), French (Canada), French (France), German (Germany), German Switzerland/Luxemburg), Hungarian, Iberian, Italian, Spanish (Euro), Spanish (Latam), and Turkish
  • 106 key configuration: Korean
  • 107 key configuration: Brazilian (Portuguese)
  • 109 key configuration: Japanese

Wireless Technology
Wireless Platform: Proprietary 2.4 GHz
Wireless Frequency: 2.4 GHz frequency range
Wireless Range: 10 feet (3 meters) typical. Note: RF range is affected by many factors, such as nearby metallic objects and relative positioning of the mouse and receiver.

Tracking Technology
Mouse Tracking System: Microsoft-proprietary BlueTrack™ Technology
Imaging Rate: Dynamically adaptable to 2400 frames per second
X-Y Resolution: 1000 points per inch (39.4 points per millimeter)
Tracking Speed: Up to 30 inches (762 millimeters) per second

Power Requirements
Battery Type and Quantity:
  • Keyboard: 2 AAA alkaline batteries (included)
  • Keypad: 1 Lithium battery CR2430 (included)
  • Mouse: 2 AA alkaline batteries (included)
Battery Life: 36 months typical

Product Feature Performance
QWERTY Key Life: 5,000,000 actuations per key
Hot Key Features: Windows 8 Charms keys and Windows Start key
Hot Key Life: 500,000 actuations per key
Media Key Features: Mute, Volume -, Volume +, Pause/Play, Page -, and Page +
Media Key Life: 500,000 actuations per key
Typing Speed: 1000 characters per minute
Mouse Button Features: 7 buttons including scroll wheel button and Windows Logo button for easy access to Start screen
Right & Left Button Life: 3,000,000 actuations at no more than 4 actuations per second
Windows Logo Button Life: 1,000,000 actuations at no more than 4 actuations per second
Back Button Life: 100,000 actuations at no more than 4 actuations per second
Mouse Scrolling Features: 4-way scrolling enables up, down, left, and right navigation
Wheel Vertical Scrolling Life
  • 100,000 revolutions (away from user)
  • 300,000 revolutions (towards user)
Storage Temperature & Humidity: -40 °F (-40 °C) to 140 °F (60 °C) at < 5% to 65% relative humidity (non-condensing)
Operating Temperature & Humidity: 32 °F (0 °C) to 104 °F (40 °C) at <5% to 80% relative humidity (non-condensing)

Certification Information
Country of Manufacture: People's Republic of China (PRC)
ISO 9001 Qualified Manufacturer: Yes
ISO 14001 Qualified Manufacturer: Yes
Restriction on Hazardous Substances: This device complies with all applicable worldwide regulations and restrictions including, but not limited to: EU directive 2002/95/EC on the Restriction of the Use of Certain Hazardous Substances in Electrical and Electronic Equipment and EU Registration Evaluation and Authorization of Chemicals (REACH) regulation regarding Substances of Very High Concern.
FCC/IC ID: This Class B digital apparatus complies with Part 15 of the U.S. Federal Communications Commission (FCC) rules, Canadian ICES-003, and RSS-210. Operation is subject to the following two conditions: (1) this device may not cause interference, and (2) this device must accept any interference received, including interference that may cause undesired operation. Tested to comply with FCC (U.S. Federal Communications Commission) Standards. For home or office use. The term "IC:" before the certification/registration number only signifies that the Industry Canada technical specifications were met. Model number: 1559, Sculpt Ergonomic Keyboard, 1558 Sculpt Ergonomic Keypad, 1560, Sculpt Ergonomic Mouse, and 1461, Microsoft 2.4GHz Transceiver v9.0 or 1461C, Microsoft 2.4 GHz Transceiver v9.0.. FCC ID: C3K1559, C3K1558, C3K1560, and C3K1461. IC IDs 3048A-1559, 3048A-1558, 3048A-1560, and 3048A-1461.
Regulacion para México: La operación de este equipo está sujeta a las siguientes dos condiciones: (1) es posible que este equipo o dispositivo no cause interferencia perjudicial y (2) este equipo o dispositivo debe aceptar cualquier interferencia, incluyendo la que pueda causar su operación no deseada.
Agency and Regulatory Marks:
  • CNC Certificate (Argentina)
  • ACMA Declaration of Conformity (Australia and New Zealand)
  • DWLFM Certificate (Bahrain)
  • ANATEL Certificate (Brazil)
  • RSS-210 and IC ID, Certificate of Acceptance (Canada)
  • SUBTEL Certificate (Chile)
  • EIP Pollution Control Mark, EPUP (China)
  • CMIIT Certificate (China)
  • NTRA Certificate (Egypt)
  • R&TTE Declaration of Conformity, Safety and EMC (European Union)
  • WEEE (European Union)
  • POSTEL Certificate (Indonesia)
  • MIC Certificate (Israel)
  • TELEC Certificate (Japan)
  • TRC Certificate (Jordan)
  • KCC Certificate (Korea)
  • MPT Certificate (Lebanon
  • SIRIM Certificate (Malaysia)
  • COFETEL Certificate (Mexico)
  • ANRT Certificate (Morocco)
  • TRA Certificate (Oman)
  • PTA Certificate (Pakistan)
  • MTC Certificate (Peru)
  • ITC Certificate (Qatar)
  • EAC and FAC Certificates (Russia)
  • CITC Letter (Kingdom of Saudi Arabia)
  • IDA Approval (Singapore)
  • ICASA Certificate (South Africa)
  • BSMI and NCC Certificates (Taiwan)
  • NTC SDoC (Thailand)
  • UkrSEPRO Certificate (Ukraine)
  • TRA Certificate (United Arab Emirates)
  • FCC ID, Grant of Equipment Authorization (USA)
  • CONATEL Certificate (Venezuela)
  • CB Scheme Certificate (International)
Windows Certification Kit (WCK): ID: 1608588 (32-bit) and 1612265 (64-bit) Microsoft Windows 8.1