1515L 15” Desktop Touchmonitor

The Elo Touch Solutions 1515L touchmonitor is designed, developed and built to provide a cost-effective touch solution for system integrators and VARs. It packs Elo quality and reliability into a integrated, affordable touchmonitor with a footprint smaller than a standard 15” display. This cost and space-saving touchmonitor is “designed for touch”— the technology is built into the 1515L from the ground up and not added as an afterthought by altering the original monitor. It includes a stable base, with controls that are placed on the side rather than the front and are locked-out for public use. The 1515L can function as a desktop or wall-mounted unit and includes a VESA mounting option. The optional 3-track magnetic stripe reader (MSR), is easily installed by the user, providing an elegant, integrated solution. The display is factory sealed against dirt and dust, and the unit offers a choice of touchscreen technologies: the anti-glare clarity and superior performance of IntelliTouch surface acoustic wave, time- tested AccuTouch five-wire resistive, and IntelliTouch Pro projected capacitive (PCAP) for a multi-touch experience and zero-bezel, seamless design.

The Elo 1515L 15” LCD desktop touchmonitor provides an affordable product in a convenient, space- saving design that both first-time and experienced users can deploy more easily, reliably, and more cost- effectively than ever before.

Manufacturer Part Number
E210772
EAN/UPC
7411493005510,0780742486705,780742486705
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Case/Bezel color: Dark gray
Display type: Active matrix TFT LCD with LED backlighting
Display size: 15.0” diagonal
Useful screen area: Horizontal: 12.0” (304mm); Vertical: 9.0” (228mm)
Monitor dimensions:
Width: 13.8” (350mm)
Height: 12.2” (310mm)
Depth: 6.9” (175mm)
Optimal (native) resolution: 1024 x 768
Other supported resolutions: 1024 x 768 @ 60, 70, 75 Hz; 1024 x 768 @ 65 Hz; 832 x 624 @ 75 Hz; 800 x 600 @ 56, 60, 72, 75 Hz; 720 x 400 @ 70 Hz; 640 x 350 @ 70 Hz; 640 x 480 @ 60, 72, 75 Hz; 640 x 480 @ 66 Hz
Colors: 16.7 million
Brightness (typical): LCD panel: 250 nits; IntelliTouch: 225 nits; AccuTouch: 200 nits; projected capacitive: 225 nits
Response time (total–typical): 11.7 msec
Viewing angle (from center): Horizontal: ±80° or 160° total, Vertical: ±70° or 140° total
Contrast ratio (typical): 700:1
Input video format: Analog VGA
Input video signal connector: Mini D-Sub 15-Pin VGA type
Input frequency: Horizontal: 31.5–60.2 kHz; Vertical: 56.3–75 Hz
Power consumption: 13W
Power supply:
Type: Internal, with jack to accept power from optional external brick.
Monitor Input voltage: 100-240 VAC, 50/60 Hz; Optional input voltage: +12VDC ±5%
Temperature: Operating: 32°F to 104°F (0°C to 40°C); Storage: -4°F to 122°F (-50°C to 60°C)
Humidity: Operating 20%–80%; Storage 10%–90% noncondensing
Weight (approx.): Actual: 10.6lb (4.8kg); Without stand: 7.3lb (3.3kg); Shipping: 15.4lb (7.0kg)
Other features: Digital on-screen display (OSD). User’s control—OSD buttons: menu, up, down, select, power; OSD: contrast, brightness, H/V position, RGB (color temp), clock, phase, recall, language (English, German, Spanish, Japanese, French); OSD disable/enable and power disable/enable
Warranty: 3 years
Touch interface: Serial and USB
Agency approvals: North America/Worldwide Models: UL, cUL ,FCC, CE, Semko or Demko, VCCI, ICES, C TICK, MPRII, Argentina S-Mark; Asia Models: UL, cUL ,FCC, CE, Semko, VCCI, IC, C-TICK, MPRII, Argentina S-Mark, BSMI, CCC, KC, China RoHS
Mounting options: Removable base, 75mm VESA mount; threaded-through mounting holes under base
MTBF: 50,000 hours demonstrated