VSK3000E-U3 Computer Case

Affordable Builder-Friendly Case

Building a system starts with buying a case, then comes the parts that goes into it, which the cost can add up very quickly. The VSK3000E-U3 is here to provide the basic platform to start building your very own system. It’s humble design and practical functionality contains the fundamentals for a performance chassis. The VSK line is designed to be a stepping stone for those who want to upgrade their system later on. Each chassis devotedly serves their purpose as a cost-effective, unforgettable part of your system building experience.

Cooling and Functionality

Thermally Advantaged Chassis (TAC) 2.0 compliant panel with Chassis Air Guide allows air to flow directly in the path of the CPU fan and heat sink. In addition, the stylish black front panel is now equipped with two USB 3.0 ports for fast data transfer rates up to 5 gbps, Audio In/Out jacks and other computing essentials.

Construction

Designed to last for multiple builds, the VSK3000E-U3 is constructed with durable, galvanized steel to ensure reliability while. The VSK3000E supports up to microATX motherboards, yet is large enough to accommodate a 12.5” graphics card. If you’re looking for a simple, reliable case that won’t break the bank, the VSK3000E-U3 fits the bill.

Manufacturer Part Number
VSK3000E-U3
EAN/UPC
0761345920339,761345920339
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model : VSK3000E-U3
UPC: 0-761345-92033-9
Unit Dimensions: - 14.4” (H) x 6.8” (W) x 15.5” (D)
- 365 mm (H) x 173 mm (W) x 393 mm (D)
Water cooling support: rear water cooling grommets
Front Ports: - 2 x USB 3.0 - Audio In/Out
Case Type: Mid-Tower
Cooling SystemFront Ports: 1 x 92 mm rear exhaust fan
- 1 x 92 mm front intake fan (optional)
Drive Bays: - 2 x 5.25” external drive bays
- 1 x external floppy drive bay - 2 x 3.5" internal HDD bays
- 1 x 2.5” internal SSD/HDD bay
Motherboard Support: microATX, Mini-ITX
Color(s): Black
Weight: - Net Weight 9.0 lbs / 4.1 kg
- Gross Weight 10.6 lbs / 4.8 kg
Expansion Slots: 4 expansion slots