Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
- NAME: HP EliteDisplay E221 21.5-inch LED Backlit Monitor (ENERGY STAR)
- MODEL: HP EliteDisplay E221 21.5-inch LED Backlit Monitor (ENERGY STAR)
- SMALLSERIES: HP EliteDisplay E221 21.5-inch LED Backlit Monitor
- BIGSERIES: HP 21.5-inch EliteDisplays
- SUBCATEGORY: EliteDisplays
- CATEGORY: Business Monitors
- PRODUCTTYPE: Monitors
- aspectratio - Aspect ratio: Widescreen (16:9)
- codename - Code name: Brooklyn
- courtesydis - Image legal disclaimer: Product image may differ from actual product
- cpyright - Copyright notice: The product could differ from the images shown. � 2014 Hewlett-Packard Development Company, L.P. The information contained herein is subject to change without notice. Specific features may vary from model to model. The only warranties for HP products and services are set forth in the express warranty statements accompanying such products and services. Nothing herein should be construed as constituting an additional warranty. HP shall not be liable for technical or editorial errors or omissions contained herein.
- dimenmet - Minimum dimensions (W x D x H): 50.9 x 5.1 x 30.9 cm
- dimenus - Minimum dimensions (W x D x H): 20.05 x 2.01 x 12.17 in
- dimenwithstandmet - Product dimensions with stand (W x D x H): 50.9 x 23.7 x 46 cm
- displaybright - Brightness: 250 cd/m�
- displaycntrstratio - Contrast ratio: 1000:1 static; 5000000:1 dynamic
- displayinputtype - Input connector: 1 DVI-D (with HDCP support); 1 DisplayPort (with HDCP support); 1 VGA
- displaypixel - Pixel pitch: 0.248 mm
- displayresptime - Response time: 7.2 ms (on/off)
- displaysize - Display size (diagonal): 21.5"
- displaytiltswiv - Tilt and swivel angle: Tilt: -5 to +30�; Swivel 360�; Pivot rotation: 90�
- displayviewangle - View angle: 170� horizontal; 160� vertical
- energyeffcomp - Energy efficiency: ENERGY STAR� qualified; EPEAT� Gold
- environspec - Environmental: Arsenic-free display glass; Mercury-free display backlighting; Low halogen; TCO Certified Edge
- Extended marketing: Give your business-critical users the display they crave. The HP EliteDisplay E221 21.5-inch LED Backlit Monitor delivers outstanding ergonomic adjustability and convenient connectivity in a premier, energy efficient design.
- humidityop - Operating humidity range: 20 to 80% RH
- info_quickspec_doc_na - Quickspec: http://h18004.www1.hp.com/products/quickspecs/14551_ca/14551_ca.pdf
- ioports - Ports: 3 USB 2.0 (one upstream, two downstream)
- monitorfeat - Display features: Plug and Play; Anti-glare; User programmable; Language selection; On-screen controls; LED Backlights
- physsecurity - Physical security: Security lock ready
- powerconsump - Power consumption: 36 W (maximum), 30 W (typical), 0.5 W (standby)
- powersupply - Power: Input voltage: 90 to 265 VAC
- proddimenstandus - Product dimensions with stand (W x D x H): 20.05 x 9.34 x 18.12 in
- productcolour - Product color: Black
- resnativewospeed - Resolution (native): 1920 x 1080
- tempopcent - Operating temperature range: 5 to 35�C
- tempopfar - Operating temperature range: 41 to 95�F
- unspsc - UNSPSC code: 43211902
- weightmet - Weight: 5.64 kg
- weightus - Weight: 12.54 lb
- whatsinbox - What's in the box: HP EliteDisplay E221 21.5-inch LED Backlit Monitor; VGA cable; DisplayPort cable; USB cable; AC power cable; Printed documentation and CD; HP DisplayAssistant software
- wrntyfeatures - Warranty: Limited three years parts, labor, and on-site service, including backlight. Availability varies by region. Certain restrictions and exclusions apply. Consult HP Customer Service for details. For details, contact HP Customer Support.