Smart 550W Bronze

Thermaltake introduces the newest in the essence of mainstream systems – the Smart Series Standard PSU, a performance series of power supply units (PSU) that incorporated various PSU high-tech components, leading technology and Eco-friendly credentials, ranged between 550 to 750W that will accommodate any mainstream build under any circumstance. It is ideal for users to build a home or office system for 24/7 fundamental and stable demands.

80% Plus Bronze Certified

80 Plus Bronze certified, offers up to 85% efficiency at 20-100% load under real world load conditions and promise lowest power losses. Saving the unnecessary waste of energy and environmental protection.

Flat & Low Profile Cable

Low-profile flat cables that not only increased the airflow and made chassis thermal performance improved, but also allow for effortless cable routing.

Top Quality Japanese Main Capacitor

High quality of Japanese main capacitor produces supreme performance with low impedance characteristics. The stable operation works for longer time with excellent reliability to enhance the power supply performance.  

Smart Temperature Control Fan

Large 140mm cooling fan, built-in with intelligent temperature control device can automatically detect the power load for fan speed adjustment and maintain optimal mute performance.

Manufacturer Part Number
SP-550PCBUS
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

P/N: SP-550PCBxx
Short P/N: SP-550P
Model: SP-550AH2NCB-A
Type: ATX 12V v2.4 and EPS v2.92
Max. Output Capacity: 550W
Peak Output Capacity: 660W
Color: Black
Dimension: 150mm(W) x 86mm(H) x 160mm(D)
PFC (Power Factor Correction): Active PFC
Power Good Signal: 100-500 msec
Hold Up Time: > 16msec at 80% of full load
Input current: 8A
Input Frequency Range: 47Hz -63Hz
Input Voltage: 100V-240V~
Operating Temperature: 0°C to +40°C
Operating Humidity: 20% to 90%,non-condensing
Storage Temperature: -20 °C to +70 °C
Storage Humidity: 5% to 95%, non-condensing
Cooling System: 140mm Fan: 1800 R.P.M. ± 10%
Efficiency: Meet 80 PLUS®Bronze at 115Vac input.
MTBF: 100,000 hrs minimum
Safety Approval: UL/CUL/TUV/CE/FCC and BSMI
PCI-E Connector: PCI-E 6+2pin x 2