Freestyle2 for PC

Sleek, low profile design

Most keyboards including ergonomic models have a 10 degree positive slope from front to back. These designs tend to bend your wrists. The Freestyle2 has a zero degree slope which minimizes the height, effectively creating negative slope and reducing wrist extension. The slim design provides you a 2-in-1 office and travel keyboard.

Accommodates a wide range of individuals

From small to tall and body types in between, the Freestyle2 allows for maximum flexibility catering to each individual’s unique needs. Out of the box both modules are connected together by a flexible pivot tether allowing an infinite range of splay. Disconnecting the pivot tether allows up to 9 inches of complete separation of both left and right keying modules. Perfect for individual needs ranging from a narrow footprint to complete separation. This design greatly reduces and or/eliminates ulnar deviation.

Optional palm supports

Optional padded palm supports reduce wrist extension by keeping wrists neutral.

Driverless hot keys

Driverless hot keys for commonly used mouse actions. (Internet Page Forward and Back, Undo, Web Home, Cut, Copy and Paste). A vertical rib is located on the inside row of hot keys to provide tactile notification to the user.

Familiar key layout

Familiar key layout provides for minimal adaptation time.
International versions also available in French, German, Spanish, Swedish and UK layouts.

Low-force, tactile key switches

The Freestyle2 utilizes a quiet, low-force, tactile membrane key switch. The typical average maximum key force of a switch is 45 grams. This is at least 25% less than most traditional and many ergonomic keyboards such as the Microsoft 4000 with maximum key forces of over 60 grams.

Preassembled VIP3 and V3 versions

For the utmost in convenience the Freestyle2 can be purchased with either the VIP3 (KB820HMB-us) or V3 (KB830HMB-us) accessory pre-installed onto the Freestyle2 keyboard. To do so, in the dropdown menu for Separation choose 9″ and under Options choose either Pre-assembled with V3 or VIP3.

Manufacturer Part Number
KB800PB-FC
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Compatible operating systems

  • Windows 7, Windows 8 & Windows 10
  • Linux. Except for the embedded multimedia and calculator keys which are inoperative

Key switch

  • Peak force: 44 grams
  • Activation force: 35 grams
  • Travel distance: 3.9 mm
  • Switch type: Rubber dome, membrane

Dimensions

  • Width of standard version (9 inches of separation):
        Min: 15.375 inches; Max: 23.50 inches
        Distance between F & J Keys: Min: 3.50 inches; Max: 11.50 inches
  • Width of 20 inch version:
        Min: 15.375 inches; Max: 37.75 inches
        Distance between F & J Keys: Min: 3.50 inches; Max: 25.75 inches
  • Depth: 7.125 inches; palm supports installed: 10 inches
  • Max height: 0.875 inches
  • Weight: 2 lbs
  • Shipping weight: 3 lbs
  • USB cable length: 6 feet

Dimensions with VIP3 accessory installed

  • Width of standard version (9 inches of separation):
        Min: 15.375 inches; Max: 23.50 inches
  • Depth:10 inches
  • Max height at 15 degrees slope: 2.875 inches
  • Max height at 10 degrees slope: 2.125 inches
  • Max height at 5 degrees slope: 1.50 inches
  • Weight: 2.50 lbs
  • Shipping weight: 4 lbs
  • USB cable length: 6 feet

Dimensions with V3 accessory installed

  • Width of standard version (9 inches of separation):
        Min: 15.375 inches; Max: 23.50 inches
  • Depth: 7.125 inches
  • Max height at 15 degrees slope: 2.875 inches
  • Max height at 10 degrees slope: 2.125 inches
  • Max height at 5 degrees slope: 1.50 inches
  • Weight: 2.12 lbs
  • Shipping weight: 4 lbs
  • USB cable length: 6 feet