Arc Midi R2 Computer Case Window Side Panel

The Arc Midi R2 is developed with high-performance computer systems in mind. Featuring three high performance Silent Series R2 fans and ample water cooling options, the Arc Midi R2 layout maximizes airflow throughout the case and keeps even the most demanding systems at cool temperatures. Designed to house even the thickest radiators in both the top and front panels without extensive modifications, the Arc Midi R2 offers all this within a mid size case.

The chassis comes complete with a stylish window side panel, fan controller, easy to clean dust filters, high level of workmanship, flexible hard drive mounting system and plenty of space for cable routing.

Key features

  • Designed with high airflow in mind while consistently holding a minimalistic, sleek look and feel
  • Featuring a window side panel to show off your set up in style
  • Extensive water cooling support, designed to support thick radiators in the front and top positions
  • Three Silent Series R2 fans with integrated fan controller included
  • HDD cages are now split 5 + 3 and are both rotatable and removable for maximum configuration and airflow
  • Support for up to 8 hard drive bays with accommodation for an additional 2 x 2,5” inch drives behind the motherboard
  • Easy installation and configuration with ample cable routing space making it simple for everyone to make a very tidy looking computer build
  • Removable fan filters for easy dust maintenance and washing

Manufacturer Part Number
FD-CA-ARC-R2-BL-W
EAN/UPC
0817301011082,817301011082
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • ATX, Micro ATX, Mini ITX motherboard compatibility
  • 2 - 5.25" bays
  • 8 - 3.5" HDD trays - all compatible with SSDs
  • 2 - 2.5" additional SSD positions behind the mothboard plate
  • 7 + 1 expansion slots
  • 7 - Fan positions (3 Silent Series R2 fans included)
  • Filtered fan slots in front, top and bottom
  • CPU coolers up to 180 mm tall
  • PSU compatibility: ATX PSUs up to 170 mm deep when using the bottom fan location; when not using this fan location longer PSUs (up to 270 mm deep) can be used
  • Graphics card compatibility: Graphics cards up to 290mm in length with the top HDD cage installed - With the top cage removed, graphics cards up to 430mm in length may be installed
  • 26 mm of space for cable routing behind the motherboard plate
  • Thick rubber grommets on all holes on the motherboard plate
  • Colors available: Black
  • Case dimensions (WxHxD): 230 x 460 x 515mm
  • Net weight: 10.7kg
  • Package dimensions (WxHxD): 320 x 610 x 560mm
  • Package weight: 12kg