Desktop Upgrade Kit

Manufacturer Part Number
SV300S3D7/60G
EAN/UPC
0740617212648,740617212648
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Form factor 2.5”
> Interface SATA Rev. 3.0 (6Gb/s) – with backwards compatibility to SATA
Rev. 2.0
> Capacities 60GB
> NAND MLC
> Baseline Performance
Compressible Data Transfer (ATTO)
All capacities: 450MB/s Read and 450MB/s Write
Incompressible Data Transfer (AS-SSD and CrystalDiskMark)
60GB — 150MB/s Read and 50MB/s Write
IOMETER Maximum Random 4k Read/Write
60GB — up to 85,000/ up to 60,000 IOPS
PCMARK® Vantage HDD Suite Score
60GB: 39,000
> Power Consumption
0.640 W Idle / 1.423 W Read / 2.052 W Write
> Storage temperatures -40°C~85°C
> Operating temperatures 0°C~70°C
> Dimensions 69.8mm x 100.1mm x 7mm
> Weight 86g
> Vibration operating 2.17G Peak (7–800Hz)
> Vibration non-operating 20G Peak (10–2000Hz)
> Life expectancy 1 million hours MTBF
> Warranty/support 3-year warranty with free technical support
> Total Bytes Written (TBW) 60GB