High-performance 4-bay NAS Server for SMBs

The TS-469U-SP is a cost-effective networked storage center incorporating high reliability and scalability. Featuring cross-platform file sharing, comprehensive backup solutions, iSCSI and virtualization applications, and many other practical business applications, the TS-469U-SP is the ideal choice for SMBs to store and secure the growing business data as a reliable private cloud.

  • Manage and share files in one centralized storage.
  • Back up business data with encrypted remote replication, Real-time Remote Replication (RTRR), and cloud-based storage backup.
  • Utilize NAS, iSCSI/ IP-SAN storage combo solution for server virtualization
  • Facilitate iSCSI and virtualization deployment.
  • Increase efficiency with the support of Windows AD/LDAP, Windows ACL, and more.
  • Synchronize files between computers, tablets, and mobile devices.
Comprehensive virtualization support

The TS-469U-SP is VMware® Ready™, Citrix® Ready™, compatible with Microsoft® Hyper-V™ certification and Windows Server 2012, and supports advanced functions including SPC-3, MPIO and MC/S, enabling flexible deployment and management for virtualization needs. The TS-469U-SP supports VMware VAAI and Microsoft ODX to increase performance by offloading ESXi server loading, and supports QNAP vSphere Client plug-in and QNAP SMI-S provider to provide enhanced operational efficiency in managing virtualization applications.

Dropbox-like file sync across devices

Is Dropbox not enough to satisfy your storage needs? With Qsync, your TS-469U-SP is turned into a safe data center for file synchronization. Every file uploaded to the TS-469U-SP will be made available for all linked devices including computers, laptops and mobile devices. Qsync is especially useful for frequent travelers as it ensures the most up-to-date files are accessible on all linked devices. Qsync provides multiple ways of file synchronization and group file sharing, greatly enhancing the flexibility of team projects and collaboration.

A private cloud without constraints

In contrast to the limited storage space and security concerns of public cloud services, the TS-469U-SP is advantageous for establishing a secure and large-capacity private cloud. myQNAPcloud service allows remote access to the TS-469U-SP from anywhere. You can easily get access to the TS-469U-SP, instantly share multimedia contents and check the system status via the Internet whether you are on the bus or in a coffee shop.

Windows AD / LDAP support

The support of Windows AD and LDAP Directory Service saves a great amount of time for account management and authentication. Users can use their Windows AD or LDAP server account and password to log into the Turbo NAS. The TS-469U-SP can also serve as an LDAP server.

Well-rounded backup solutions to secure data

QNAP Netbak Replicator supports real-time and scheduled data backup on Windows including Outlook email archiving. Apple Time Machine is also supported to provide Mac OS X users with an effortless solution to back up data to the TS-469U-SP. A wide range of third-party backup software such as Acronis True Image and Symantec Backup Exec are also supported.


Manufacturer Part Number
TS-469U-SP-US
EAN/UPC
0885022003808,885022003808
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CPU: Intel® Atom™ 2.13GHz Dual-core Processor
DRAM: 1GB RAM (Expandable RAM, up to 3GB)
NOTE:
1. The system memory can be increased to 3GB by installing an additional 1GB/2GB SO-DIMM RAM module.
2 .For the information of RAM module installation and compatible NAS models, please refer to the QNAP RAM Module Installation Guide
Flash Memory: 512MB DOM
Hard Disk Drive: 4 x 3.5” or 2.5” SATA 6Gb/s, SATA 3Gb/s hard drive or SSD
NOTE:
1. The system is shipped without HDD.
2. For the HDD compatibility list, please visit www.qnap.com/compatibility.
Hard Disk Tray: 4 x Hot-swappable and lockable tray
LAN Port: 2 x Gigabit RJ-45 Ethernet port
LED Indicators: Status, LAN, USB, HDD 1, HDD 2, HDD3, HDD4
USB: 2 x USB 3.0 port (Back: 2)
5 x USB 2.0 port (Front: 1; Back: 4) 
Support USB printer, pen drive, USB hub, and USB UPS etc.
eSATA: 2 x eSATA port (Back)
Buttons: System: Power button, USB One-Touch-Backup Button, Reset button
Alarm Buzzer: System warning
Form Factor: 1U, Rackmount
Dimensions: 44 (H) x 439 (W) x 499 (D) mm
1.73 (H) x 17.28 (W) x 19.65 (D) inch
Weight: Net weight: 7.63 kg (16.82 lbs)
Gross weight: 9.55 kg (21.05 lbs)
Power Consumption (W): Sleep mode: 37W
In Operation:52W
Power-off (in WOL mode): 1W
(with 4 x 1TB HDD installed)
Temperature:

0-40˚C


Humidity: 5~95% RH non-condensing, wet bulb: 27˚C.
Power Supply: Input: 100-240V AC, 50/60Hz, Output: 250W
Secure Design: K-lock security slot for theft prevention
VGA: Reserved VGA interface for maintenance
Fan: 2 x quiet cooling fan (4 cm, 12V DC)