2 Conductor 16AWG Stranded Plenum Speaker Cable 500 Ft

Commercial grade 16 AWG 2 conductor twisted unshielded cable featuring a plenum rating and economical construction. Perfect for running audio in plenum areas without having to run wire thru a conduit.

Manufacturer Part Number
CAC-16-2/P-500
EAN/UPC
0808447065688,808447065688
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Weight Lbs: 15
RoHS Compliant: Yes
Warranty: Lifetime