8 Outlet Surge Protector with 2.1A USB Charging

The Advanced Surge Protector is perfect for the home office or professional workstation. Voltage fluctuations, surges, and spikes can damage your computer and peripherals and degrade overall performance. Belkin’s Advanced Surge Protector safeguards your personal computer, printer, hard drives, modems, and other hard-to-replace equipment against damage, data loss, file corruption, and system crashes.

Manufacturer Part Number
BV108050-06-BLK
EAN/UPC
0722868793787,722868793787,0012303494660,012303494660
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

CLA Cable Length: 6 ft.
Response Time: <1 Nanosecond
UL Clamping Voltage: UL 1449 500V
Maximum Energy Dissipation: 3690 Joules
Total Number of Outlets: 8
MOV: H-G: 915 Joules
MOV: H-N: 1860 Joules
MOV: N-G: 915 Joules
Maximum Spike Current: 135,000A
Emi/RFI Noise Filtration: 150kHz~100MHz up to 58 dB Reduction