Premium Solid 20 awg RG-59 Bulk Coax Cable 500ft

Comprehensive CVC-59 is the solid conductor version of our ST Cable. When solid conductor construction is preferred, CVC-59 delivers. CVC-59 is constructed using a 20 AWG bare wire copper center conductor and also utilizes a cellular foam polyethylene dialectric for maximum insulation and clean, neat strips. A tightly woven, 95% bare copper braid shield provides consistent, low loss performance. Use our premium BP-2C7559 true 75 ohm two piece BNC connector CT-1 crimp tool and CTD-003 die to terminate.

Manufacturer Part Number
CVC-59XF-500
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Coax Quantity: 1
Center Conductor: 20 AWG Solid Bare Copper
Dielectric: .145" Foam Polyethylene
Shield: 95% Bare Copper Braid
Impedance: 75 Ohms
Capacitance per Ft: 16.2 pF/ft
NOM Velocity of Propagation: 82%
Bulk Lengths: 500/1000
Jacket: PVC
Jacket Color: Black
Overall Diameter: .240"
UL Rating: CM
Temperature Rating: 75 deg C
Weight Lbs: 26
RoHS Compliant: Yes
Warranty: Lifetime