8-Port 17in. Single Rail LCD KVM Bundle

The CL1008MUKIT LCD KVM Switch series are control units that allow access to multiple computers from a single keyboard, video, and mouse (KVM), console. A single CL1008 can control up to 8 computers. As many as 15 additional KVM switches can be daisy-chained to the CL1008 / CL1016, so that up to 128 computers can all be controlled from a single KVM console.

Manufacturer Part Number
CL1008MUKIT
EAN/UPC
0672792503306,672792503306
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Physical Properties

Case Dimension: 36.0x 12.0x 36.0 in.
Case Weight: 46.0 lb.
Case Qty: 1