TYPE C Connection
Works with most newer laptops and phones. Compact and lightweight, with a user-friendly non-slip design for easier plug and unplug. Premium aluminum casing for better heat dissipation and higher data transfer efficiency. Fits snugly with the USB-C ports on your devices, better signal.

Multiple Displays

Extend your device’s display by up to three monitors via two 4k/60Hz Display ports and one 4k/30Hz HDMI port, creating the perfect work environment.
Dual 4K Video Output Via Dual Displayport
It supports up to 8K resolutions @ 30 Hz and dual two 4K resolutions @ 30 Hz with no transmission loss and delay. You could enjoy a cinema-like experience easily at home.

Plug and Play Compatible
No additional driver/software is required. Perfect solution for your USB-C MacBook Pro/ MacBook, iMac, Surface Book 2, pixels, HP Envy 13, Galaxy Book, and Chromebook, drive dual HDMI and one Displayport monitor/display, up to 4K@60Hz resolution. Compatible with HDMI-enabled and DP TVs/monitors/projectors for both video and audio.

Up to 100W Power Delivery
Charge your devices using the PD port achieving up to 100W power delivery or 65W power delivery using the PD 3.0 ports.

Fast and Stable Internet Connection
Equipped with an RJ-45 port, you can seamlessly connect your laptop to become hard-wired for a fast and stable connection to your internet up to 1000 Mbps.

Up To 5 Gbps Transfer Speeds
Transfer files at lightning-fast speeds and stable connection via the USB 3.2 Gen1 port, also include 4 USB 3.2 ports for a maximum of 5 Gbps transfer speed. You can use the built-in SD/TF slots for file transfers from one device to another.


Model         
AUH-4010                         
AUH-4020                         
AUH-4030                         
AUH-4040                          
AUH-4060                         
AUH-4060                          
Photo
Description
3 in 1 USB-C Multiport Docking Station           
6 in 1 USB-C Multiport Docking Station
8 in 1 USB-C Multiport Docking Station
9-in-1 USB-C Multi-Port Docking Station
11 in USB-C Multiport Docking Station
12-in-1 USB-C Multi-Port Docking Station
Interface
Type-c
Type-c

Type-c

Type-c
Type-c
Type-c
Material
Aluminum
Aluminum
Aluminum
Aluminum
ABS
ABS
Support Port
HDMI - 4k @30Hz

VGA - X

RJ45 - X

USB - Type C

USB - USB 3.0

Card Reader - X

HDMI - 4k @30Hz

VGA - X

RJ45 - X

USB - Type CUSB - USB 3.0*2

Card Reader - TF/SD
HDMI - 4k @30Hz

VGA - X

RJ45 - ✔

USB - Type C

USB - USB 3.0*3

Card Reader - TF/SD
HDMI*2 - 8K @30Hz, 4k @60Hz

VGA - X

RJ45 - ✔

USB - Typc C

USB - USB 3.0*2

Card Reader - TF/SD
HDMI*2 - 4k @30Hz

VGA - ✔

RJ45 - ✔

USB - Type C

USB - USB 3.2*2

Card Reader - TF/SD
HDMI - 4k @60Hz

DP*2 - 8k @30Hz, 4k @60Hz

VGA - ✔

RJ45 - ✔

USB - Type C

USB - USB 3.2*3

Card Reader - TF/SD
Cable Length
4.25 inches
5.6 inches
5.6 inches
5.6 inches
39.4 inches
39.4 inches
Dimensions
2.3 x 2.0 x 0.5"

(45 x 42 x 13.6mm)
3.9 x 1.2 x 0.4"

(99 x 28 x 10mm)
4.2 x 2.0 x 0.6"

(157 x 28 x 10mm)
4.9 x 2.0 x 0.63"

(125x 51x 16mm)
6.1 x 3.54 x 1.18"

(154 x 89 x 30mm)
7 x 4 x 2"

(177 x 101 x 50mm)
Weight
0.06lbs
0.10lbs
0.12lbs
0.20lbs
1.2lbs
2.4lbs