TYPE C Connection
Works with most newer laptops and phones. Compact and lightweight, with a user-friendly non-slip design for easier plug and unplug. Premium aluminum casing for better
heat dissipation and higher data transfer efficiency. Fits snugly with the USB-C ports on your devices, better signal.

Triple Displays Support Up To 4K Resolution
Extend your devices display by up to three monitors via two 4k/60Hz Display ports and one 4k/30Hz HDMI port, creating the perfect work environment.Supports up to two 1080P resolutions @ 30 Hz via dual HDMI ports with no transmission loss and delay. Enjoy a cinema-like experience easily at home.

Plug and Play Compatible
No additional driver/software is required. Perfect solution for your USB-C MacBook Pro/ MacBook, iMac, Surface Book 2, pixels, HP Envy 13, Galaxy Book, and Chromebook, drive dual HDMI and one Displayport monitor/display, up to 4K@60Hz resolution. Compatible with HDMI-enabled TVs/monitors/projectors for both video and audio.

Up to 65W Power Delivery
Charge your devices using the USB-C port achieving up to 65W power delivery or 65W power delivery using the USB-C 3.2 port.

Fast and Stable Internet Connection
Equipped with an RJ-45 port, you can seamlessly connect your laptop to become hard-wired for a fast and stable connection to your internet up to 1Gbps.

Up To 5Gbps Transfer Speeds
Transfer files quickly, easily, and with a stable connection via the 2 USB-A 3.2 ports for a maximum of 5Gbps transfer speed. You can use the built-in SD/TF slots for file transfers from one device to another.