Corporate WFH and Small Office Solutions

The Brother HL-L2379DW provides the functionality you need for a corporate work from home or small office environment - offering a compact footprint, efficient performance, and mobility features.

In-box Value

Brother Genuine toner produces business-quality documents while helping to increase efficiency. The Brother HL-L2379DW offers in‐box value with up to 4,500 pages of toner included(1).

Fast and Efficient Printing

The Brother HL-L2379DW is specifically designed to meet the needs of corporate home offices and small offices, with a fast print speed up to 36ppm(2) and automatic duplex (two‐sided) printing.

Reliable Solution

The Brother HL‐L2379DW delivers high-quality output and efficient performance for the way work now works, from a company trusted globally for excellent customer value and dependability.

  • 250‐Sheet Standard Paper Capacity: Equipped with a 250‐sheet capacity adjustable paper tray and manual feed for printing a variety of media and sizes(3).
  • Flexible Connectivity: Built-in wireless or Ethernet network interfaces allow you to easily set up and share on your wireless or wired network. Convenient mobile device printing available from your phone and tablet(4).
  • Automatic Duplex Printing: Automatic duplex printing allows you to create professional two-sided documents while saving time and money.
  • In-box Value: Print more pages using the included Brother Genuine super high yield toner cartridge for up to 4,500 pages(1).
  • Environmentally Friendly Features: EPEAT® Silver rated and ENERGY STAR® certified to help support sustainability initiatives. Save paper with default duplex printing.

Disclaimers:

(1) Approximate toner cartridge yield in accordance with ISO/IEC 19752 (letter/A4). Drum yield is approximate and may vary by type of use. For more information see www.brother.com/pageyield
(2) Based on one‐sided printing. Change from default setting required.
(3) Capacity based on using 20lb paper.
(4) Requires connection to a wireless network.
Images are for illustrative purposes only. Specifications subject to change.