Adesso’s Xtream S8 is a 360° Conference call bluetooth speaker with microphone and USB 3.0 hubs. With the S8 conference speaker, not only can be applied to the conference room of the office building, providing more people with high-quality remote conference services, offering clear voice quality in noisy environments, like a café of the business district but can also be a good solution for working at home.
Features:
360° Voice Pick-Up & Smart Microphone Array
Our conference speakerphone operates perfectly both for meeting room which accommodates up to 8 people and for you to use it at your home office without holding your mobile phone too long or get too close to your computer. Even if there is no separate office, it can also block the surrounding sound.
Clarity and Volume
The Xtream S8 makes your voice automatically balanced to make up for differences in volume and distance from the Bluetooth speakerphone.
Multiple Connections & High Compatibility
No driver needed, just plug and play. The S8 Conference speakerphone easily connected to your mobile phone, tablet, PC just use the Bluetooth/ USB or AUX in/out wire. Not just in hardware, in terms of software compatibility, it has been tested and optimized for mainstream softphones like Zoom, Skype and etc. Operating systems like Windows 7, 8 and 10 as well as Mac OS.
Thick Anti-Slip Rubber Backing
The Xtream S8 comes with a thick rubber on the bottom so it won’t drift around on the surface.
| Specifications | |
| • Connection | Bluetooth 5.0 or USB |
| • Bluetooth Protocols | A2DP, AVRCP, HSP, HFP |
| • Output Power | 10w x 2 |
| • Charging Time | 2 hrs |
| • Battery Capacity | Lithium 6700mAh |
| • Built-in Mic | Yes |
| • Impedance | 4 ohm |
| • Available Range | Up to 100 feet |
| • Frequency Response | 160hz-18khz |
| • Power Input | USB 5V |
| • Charging Cable Length | 6 ft (1.8M) |
| • Dimensions |
16.96(L) x 2.36 (W) x 2.36(H) In 380(L) x 60 (W) x 60(H) mm |
| • Weight | 1.17 lbs (0.53kg) |