1080P FULL HD Fixed Focus USB Webcam with Adjustable View Angle Built-in Dual Microphones, Privacy Shutter, Audio/Video Mode Privacy ON/OFF Switch & Tripod Mount

Adesso’s CyberTrack K1 is a 1080P Fixed-Focus Full HD Desktop Webcam with 30 frame per second that allows you to record and share colorful vivid Ultra HD quality video with fine detail. This webcam includes a built-in dual microphone that lets your voice be heard loud and clear, whether you are chatting with loved ones or doing business on a video call. Moreover, it also includes a Tripod Mount & Audio/Video Privacy Shutter Switch, with all these great features, you can easily record and transmit your videos to everyone!

1080P High Definition
The Cybertrack K1 is a 1080P high-definition webcam with Fixed Focus and a High refreshing rate of 30fps can not only give you a smoother video experience but can also record high-definition video in any lighting condition.

2.1 Megapixel CMOS Sensor
This webcam features a true 2.1 Mega-Pixel CMOS image sensor that provides crisp, colorful, and clear Full HD quality video and snapshot images at a maximum resolution while using minimal resources.

5 levels of adjustable Field of View
With a press of a Field of View button, users can adjust the field of angle view from 80/90/100/110/120 degrees which enables everyone in the room to be seen in different scenarios.

Advanced Audio/Video Privacy Toggle Switch
Advance toggle Audio/Video privacy switch for the webcam when not in use, and it is perfect for providing privacy, security, and peace of mind to individuals, groups, organizations, companies, and governments. The webcam comes with a tripod mount, convenient for you to place the computer camera.

Pan and Tilt feature – 3 Axis Position
Enjoy the freedom of achieving the angle you are looking for by adjusting the range of motion using the pan & tilt 3-axis position making it easier to showcase documents and articles.

Works With Most Business Video
Conferencing Applications and Zoom Certified
Compatible with popular video conferencing applications like Zoom, Facebook, Skype, Webex, Goto Meeting, Google Meets, Microsoft Team, and much more.

Built-In Dual Microphone with Noise Cancellation
The built-in microphones provide you with remarkable clarity, to ensure every word is heard with our noise cancellation technology and not worry about excessive background noise.

Specifications:

  • Image Sensor: 2.1 MP HD High Resolution CMOS Sensor
  • Resolution: 1920 x 1080
  • File Format: YUY2, MJPG
  • Field of View : 80/90/100/110/120 adjustable view angle
  • Interface: USB 2.0
  • Frame Rate: 30 fps
  • Dynamic Range: >72db
  • Focus: Fixed Focus
  • Features: Saturation, Contrast, Acutance, White Balance, Exposure
  • Dimensions: 4 x 2.5 x 2.3 ( 102 x 63 x 57mm)
  • Weight: 3.8 oz (108g)