Up to 1-year of Ink In-Box

With the Brother MFC-J4535DW experience truly uninterrupted printing, exceptional savings and super convenience with up to 1-year of ink using only the 4 cartridges provided in-box.(1)

Revolutionary INKvestment Tank Technology

Reengineered INKvestment Tank ink cartridges eliminate manual refilling. This helps to deliver more pages of convenient, worry-free printing without sacrificing the compact, desktop size.

Versatile Paper Handling

Use the two adjustable paper trays with a total capacity of 400-sheets, up to 20-sheet automatic document feeder, bypass tray, or automatic 2-sided printing to help save paper.

Connect Your Way

Versatile connection options including built-in wireless(2), Wi-Fi Direct®, Ethernet, or connect locally to a single computer via USB interface. Works with Alexa.

Disclaimers

(1) Based on average monthly print volumes of approximately 150 pages at 60% black pages/40% color pages in accordance with ISO/IEC 24711 using 4 cartridges provided in-box. For additional page yield information, see www.brother.com/pageyield.

(2) Requires connection to a wireless network. Brother Mobile Connect and Brother iPrint&Scan free app download are not available in all countries. AirPrint is a registered trademark of Apple Inc. Mopria® is a registered trademark or service mark of Mopria Alliance, Inc. in the United States and other countries. Unauthorized use is strictly prohibited. Wi-Fi Direct is a registered trademark of Wi-Fi Alliance®.

Images are for illustrative purposes only. Specifications subject to change.