Up to 1-year of Ink In-Box

With the Brother MFC-J4335DW experience truly uninterrupted printing, exceptional savings and super convenience with up to 1-year of ink using only the 4 cartridges provided in-box.(1)

Revolutionary INKvestment Tank Technology

Brother INKvestment Tank technology features reengineered high capacity ink cartridges that hold more ink than traditional cartridges and deliver exceptional savings and super convenience.

Page Gauge(2) Provides Peace of Mind

Help take the guesswork out of when to replace ink by using Page Gauge, a visual, numerical way to know the amount of ink you’ve used and the amount of ink you have remaining.(2)

Connect Your Way

Choose from versatile connection options including built-in wireless(3), Wi-Fi Direct®, or connect locally to a single computer via USB interface. Works with Alexa.

Disclaimers

(1) Based on average monthly print volumes of approximately 150 pages at 60% black pages/40% color pages in accordance with ISO/IEC 24711 using 4 cartridges provided in-box. For additional page yield information, see www.brother.com/pageyield.

(2) Page Gauge is an estimate for informational purposes only. For actual cartridge yield information refer to www.brother.com/pageyield. 

(3) Requires connection to a wireless network. Brother Mobile Connect and Brother iPrint&Scan free app download are not available in all countries. AirPrint is a registered trademark of Apple Inc. Mopria® is a registered trademark or service mark of Mopria Alliance, Inc. in the United States and other countries. Unauthorized use is strictly prohibited. Wi-Fi Direct is a registered trademark of Wi-Fi Alliance®.

Images are for illustrative purposes only. Specifications subject to change.