Dahle 51514 Shredder

DAHLE CleanTEC shredder

The DAHLE CleanTEC 51514 Department Shredder shreds confidential information while producing cleaner air. It features an internal filter system that traps up to 98% of harmful fine dust particles, oil-free, hassle-free, and Trident Grip clog protection to eliminate frustration. This P-4 shredder produces a particle size of 1/8 "x 1 9/16" and holds up to 38 gallons of shredded waste. It is designed in Germany and will provide many years of trouble-free operation.

  • Traps up to 98% of harmful fine dust for cleaner air.
  • Oil-free / hassle-free document shredding.
  • SmartPower Energy Management saves energy
  • Trident Grip jam protection eliminates frustration
  • German design for trouble-free operation.

Professionals prefer Dahle

It is the ideal shredder to destroy confidential documents by:

  • Office professionals
  • Business Owners
  • Financial institutions
  • Health Offices
  • Security companies

Easy to use controls

The command dial controls the start, reverse and continuous operation functions.

Die cut cylinders

Aggressive cutting edges provide grip and superior shredding performance.

Jam protection

Trident grip cylinders + reverse auto motor = zero frustration.