Powered by GfK Etilize

ZUM350B BINAURAL MULTIMEDIA 3.5/2.5MM UNIVERSAL HEADSET



Stereo Output Audio

Designed specifically for mobile phones, tablets and computers, and the large installed base of Deskphone-Handsets with Audio Jack Headset ports. Combined with a noise canceling microphone, they deliver high quality audio. The 40mm speaker provides a powerful sound output. Both 3.5mm and 2.5 mm Audio Jack Pins are included for universal compatibility.
<br></br>Stereo Output Audio



Durable, Easy to Use and Comfortable

Comfortable and bendable over-the-head headband with a bendable microphone boom. Professional quality materials, such as leatherette ear cushion, for durability and comfort.
<br></br>Durable, Easy to Use and Comfortable



ZūM 350™ Features

  • Compatibility: Devices with a 3.5mm or 2.5mm Jack Audio Port: Computers (PC/MAC), Smartphones and Tablets, iOS and Android. Deskphones with Audio Jack.
  • Comfortable and sturdy, with retractable headband.
  • Powerful 40mm wide-band bass enhanced speakers.
  • The Binaural headset features full stereo output rather than the standard output of a telephone headset.
  • Noise canceling microphone.
  • Both Monaural and Binaural versions available.
  • Flexible boom arm microphone.
<br></br>ZūM 350™ Features

Also Available:
ZūM 350™ 3.5/2.5mm Pin Universal Multimedia Headset Monaural