Brother MFC-J995DW XL INKvestment Tank Wireless Color Inkjet All-in-One Printer

The Brother MFC-J995DW XL Extended Print INKvestment Tank color inkjet all-in-one printer with tank technology is the optimal choice for your home or small office needs. The MFC-J995DW XL features reengineered ink cartridges along with an internal ink storage tank and an intelligent Page Gauge(2) that help deliver uninterrupted printing for up to 2-years without the need to purchase ink.(1) Business-capable features in a compact footprint include mobile device printing(3), Near Field Communication (NFC) printing and scanning(4) flexible paper handling options, automatic two-sided printing and easy onscreen navigation using the 2.7” color touchscreen.

________________________________________________________________________________________

Why INKvestment Tank?

- Delivers ultra convenience with up to 2-years without needing to replace ink cartridges(1)

- Page Gauge(2) monitors ink usage so you can print with confidence

- Loaded with features: mobile printing(3), flexible paper handling and 2.7” touchscreen display

Up to 2- Years of Ink In-Box

- No need to replace ink for up to 2-years(1)

- Enjoy truly uninterrupted printing with cartridges included in-box

- Offers exceptional savings and super convenience

Page Gauge - Print with Confidence

- Ink usage is monitored and estimated remaining pages are displayed

- Page Gauge(2) takes the guesswork out of when to replace ink so you can print with confidence

- Helps eliminate running out of ink during an important print job

Revolutionary INKvestment Tank System

- Minimize the frequency of cartridge replacement with INKvestment Tank cartridges

- Familiar front-loading cartridges are clean and easy-to-use

- Internal ink storage tank delivers more pages

- Compact, space-saving design

Large Page Yields and Low-Cost Printing

- Choose from Brother Genuine Super or Ultra High-yield replacement cartridges

- Brother Genuine Ultra High-yield replacement cartridges let you print for less than 1-cent per black page / 5-cents per color page(5)

Flexible Paper Handling Options

- Automatic two-sided (duplex) printing helps save paper and money

- Fewer paper refills with the 150-sheet capacity adjustable paper tray

- Automatic document feeder enables easy copying and scanning

- Print on card stock, envelopes, photo paper and more

Versatile Connection and Mobile Printing Options

- Choose from built-in wireless, Ethernet or USB interface

- Print wirelessly from your desktop, laptop, smartphone or tablet (3)

- Use the 2.7” color touchscreen to directly print-from and scan-to popular cloud apps(6)

- No network setup needed for NFC one “touch to connect” printing and scanning(4)

Not all ink is created equal

- Simple ink replacement with individual snap in cartridges

- Brother ink provides superior print quality and reliable results.

- Brother has a convenient, environmentally responsible recycling program for Brother Genuine cartridge disposal