Wireless or Softphone as you need it

The best thing about the Zūm Maestro USB/BT Combo Headset is it’s dual use: Softphone using USB for VoIP apps on your PC/Mac computer, and using Bluetooth® to pair with your phone or tablet (iOS or Android) or computer (Mac/PC). And if you have a Deskphone with Bluetooth® capability, it will even work with that! However you use it, the Base has the connectivity so your headset is always wireless.
The comfortable headband wearing style, with extra large leatherette ear pad, is ideal for those spending a lot of time wearing a headset.

ZūM Maestro USB/BT Combo Headset Features

  • Compatibility: USB for Softphone Mac/PC. Smartphones and tablets, iOS and Android. Desktop Phones with Bluetooth® capability.
  • Bluetooth® Version V4.1, backward compatible. Range: up to 33’ (10m) from Base.
  • USB connection to computer allows for VoIP calls, like Skype or Skype for Business (Lync), or other VoIP apps.
  • Active DSP noise cancellation microphone.
  • Sound quality: DSP noise reduction; echo cancellation; tone control; wide band and narrow band audio.
  • Up to 12 hours talk time, at least 300 hours standby. Charges while connected to the USB port or in base.
  • Volume Control and Microphone Mute can both be adjusted on the headset.
ZūM Maestro USB/BT Combo<sup>™</sup> Headset Features

Headset

  • Mic Mute
  • Headset Volume Down
  • Headset Volume Up
  • Multiple Function Button
  • Headset Status LED
  • Noise Canceling Microphone
Headset

Base Back

  • Headset Charging Contacts
  • LED
  • Bluetooth® Pairing Button
  • Micro-USB Port
Base Back