The ViewSonic ® PS600W networkable projector features 3,700 lumens, native WXGA 1280x800 resolution, and an intuitive, user-friendly design. Exclusive SuperColor™ technology offers a wide color gamut for beautiful image production in nearly any environment, and a 10W speaker delivers incredibly clear and audible sound. A short throw lens with a 0.49 throw ratio offers large projection images for smaller rooms. With HV keystone, corner adjustment, and easy network management, the PS600W provides flexible setup. Designed with smarter features and extensive connectivity, the networkable short throw PS600W is ideal for use in education and corporate environments.
ViewSonic’s proprietary SuperColor ™ Technology features an exclusive 6-segment color wheel and dynamic lamp control capabilities, providing a wide color range and stunningly beautiful images.
A short throw lens enables large images to be projected from short distances in small rooms. In addition, any blinding lights in front of the presenter, distracting shadows on the projected image, or glaring hotspots on the screen, are all eliminated because the projector’s light source is closer to the projection surface.
Packed with 3,500 lumens and a high contrast ratio, this projector produces bright images in nearly any environment.
HDMI Input & Powered USB
Wireless HDMI dongles (such as Google Chromecast, Roku Streaming Stick, and Amazon Fire TV Stick) can be plugged into the projector’s HDMI port while being powered by a USB cable plugged into the USB A port.
The USB A port provides power for most dongles, so a separate power source is not needed.
Long Lamp Life
An energy-saving SuperEco ™ feature reduces power consumption and extends the lamp life by up to 15,000 hours.*
Compatible with Interactive Whiteboard Module
When paired with the ViewSonic PJ-VTOUCH-10S interactive whiteboard module, this projector can transform into an interactive projection solution. Multiple users can simultaneously interact and collaborate at the screen by using their fingers or styluses.
3D Blu-ray Ready HDMI Input
Equipped with the latest HDMI, this projector is perfect for connecting to any HDMI-enabled device, and can display 3D images directly from 3D Blu-ray players. 3D images can be viewed with optional ViewSonic PGD-350 Shutter Glasses, or any other compatible 3D glasses.
Reduced Input Latency
This projector delivers smooth images without delay. Its ultra-low 16ms input latency provides faster frame-by-frame action.
Peace of Mind
ViewSonic offers one of the industry's best overall projector warranties with 3-year limited parts and labor, 1-year lamp, and first year free Express Exchange ® service* for an added value worth up to $150**.