This USB-C to DisplayPort cable lets you connect your Thunderbolt 3 or USB Type-C enabled device to a 4K DisplayPort monitor with just one cable, providing you with a convenient, clutter-free solution.

Astonishing Picture Quality 
The USB C to DisplayPort adapter cable lets you harness the video capabilities that are built into your USB-C connection, to deliver the astonishing quality of Ultra HD to your 4K display and supporting resolutions up to 3840 x 2160.

Plus, the adapter is backward compatible with 1080p displays, which makes it a great accessory for home, office or other work environments.

Clutter-Free Installation
At 6 ft. (1.8 m) in length, this monitor cable eliminates the need for excess adapters and cabling, ensuring a tidy, professional installation. For installations requiring shorter or longer connections we also offer a 9.8 ft. (3 m) (CDP2DPMM3MW, CDP2DPMM3MB) and a 3.3 ft. (1 m) (CDP2DPMM1MW, CDP2DPMM1MB) USB-C to DP cable, enabling you to choose the right cable length for your custom installation needs.

Hassle-Free Setup 

To ensure easy operation and installation, this USB C to DisplayPort cable works with both Windows and Mac computers and allows for plug-and-play installation, removing the need for any additional software or drivers. 

CDP2DPMM6W is backed by a 3-year StarTech.com warranty and free lifetime technical support.

Note: 
Your USB-C port must support DisplayPort over USB-C (DP Alt mode) in order to work with this adapter.