Secure, high-speed wireless desktop document scanner ready to help enhance your workflow.

The Brother ImageCenter™ ADS-3600W High-Speed Desktop Scanner is a robust and reliable addition to your mid- to large-size workgroup which will help simplify the way documents are captured, managed, processed, and delivered. Ideally suited for most office environments, the ADS-3600W offers both wireless 802.11 b/g/n and wired Gigabit Ethernet network connectivity standard, plus Wi-Fi Direct® and SuperSpeed USB 3.0 for local connections. Use the 3.7-inch color Touchscreen display to help streamline workflows with the Web Connect feature, which enables scanning to a variety of destinations, including popular cloud applications 1 . With color scan speeds of up to 50 ppm (100 ipm 2 ), single-pass duplex (two-sided) scanning, a 50-sheet capacity automatic document feeder, and daily duty cycle of up to 7,500 pages 3 , the ADS-3600W is designed to easily tackle higher volume document capture applications

Advanced document capture solutions designed for businesses.

With flexible media handling capabilities, the ADS-3600W can digitize materials ranging from embossed plastic cards to documents up to 196 inches long 4 at resolutions of up to 1200x1200 dpi (interpolated) and 600x600 (optical). It also includes a variety of integrated image optimization features to help maximize output quality, including hole punch removal, edge cleanup, despeckle, background removal and more. Advanced scanning features further enhance capture versatility, including 2-in-1 Mode for capturing 11" x 17" documents, and Continuous Scan Mode for scanning unlimited pages into a single file.

Aiding businesses to manage their document-driven processes more efficiently and productively, the ADS-3600W comes bundled with a powerful suite of scanning software. This includes ABBYY ® FineReader, which provides unmatched text recognition accuracy and document conversion capabilities, and ABBYY® PDF Transformer+ (Windows® only), enabling users to create, convert, edit, and protect PDF documents with ease.

The ADS-3600W is also certified with Kofax® Express and Kofax VRS ® Elite software 5 . Kofax’s patented image enhancement and optimization software helps reduce the time involved in manual document preparation and automatically enhances the quality of scanned images, dramatically improving both manual scanning productivity and the efficiency of document capture processes.


Workflow versatility with Touchscreen simplicity.

The ADS-3600W gives you the option to scan to a number of different destinations to help you manage your documents and workflows. You can scan documents to cloud applications such as Microsoft ® OneNote ® and OneDrive ® /OneDrive ® for Business, GOOGLE DRIVE™/GOOGLE DRIVE for Work™, EVERNOTE ® /EVERNOTE ® Business, BOX/BOX for Business, DROPBOX and more, directly from the easy-to-use 3.7” color Touchscreen display 6 Users can also scan directly to a USB flash drive 7 , shared folder, email server, and FTP/SFTP to quickly save, distribute, and share information. The ADS-3600W even supports scanning to compatible mobile devices using the FREE Brother iPrint&Scan app 8 .

Secure scanning solutions adaptable to the way you do business.

The Advanced Security Features loaded into the ADS-3600W provides a wide-range of security features including Secure Function Lock, SSL, Enterprise Security (802.1x), network user authentication, and corporate email address lookup via Active Directory ® (using LDAP). It also includes an integrated NFC card reader for authorizing device access as well as selecting custom scan profiles.

And should your document capture and workflow needs require customization, the Brother Solutions Interface (BSI) is an open interface framework supported by the ADS-3600W. It provides a flexible means for VARs, System Integrators, and clients with in-house development capability to customize the scanner for unique applications. Application developers can use BSI to seamlessly integrate internal Brother functions and user interface features into existing commercial or privately developed document management and imaging workflows.

Brother is At Your Side with outstanding customer support.

We offer a one-year limited warranty on the ADS-3600W and stand behind your purchase with FREE phone support for the life of your product. Whether you have a product question or a technical issue, Brother is always At Your Side.

Disclaimers:

1 Requires Internet connectivity and account with desired service; additional purchase may be required

2 Color and monochrome scan speed, LTR at 300dpi.

3 Maximum number of scanned pages per day can be used to compare designed durability between like Brother products. For maximum product life, it is best to choose a scanner with a daily duty cycle that exceeds your requirements

4 Single sheet, single-sided, 14-29lb bond

5 Certified with Kofax VRS® versions Elite 5.1 and Express 3.2. Windows® only. Additional purchase required.

6 Requires Internet connectivity and account with desired service; additional purchase may be required.

7 USB flash memory drive not included.

8 Requires connection to a wireless network.