The Brother ImageCenter™ ADS-2400N Desktop Scanner is a reliable addition to your mid-to-large size workgroup which will help simplify the way documents are captured, managed, processed, and delivered. Ideally suited for a wide variety of office environments, the ADS-2400N offers wired Gigabit Ethernet network connectivity as well as a Hi-Speed USB 2.0 interface for local connections. With color scan speeds of up to 40 ppm (80 ipm) 1 , single-pass duplex (two-sided) scanning, a 50-sheet capacity automatic document feeder, and daily duty cycle of up to 6,000 pages 2 , the ADS-2400N is designed to efficiently tackle demanding document capture requirements.

Scan to a Variety of Local or Shared Destinations

The ADS-2400N gives you the option to easily scan to a number of different destinations to help you manage your documents and workflow, including scanning to a file, an image, OCR software, or even to a printer. You can also scan to a USB flash drive 3 , as well as mobile devices using the free Brother iPrint&Scan app 4 . The ADS-2400N also includes the ability to scan directly to Microsoft® SharePoint® via the included Control Center scan utility (Windows® only).

Advanced Document Capture Solutions Designed for Businesses

With flexible media handling capabilities, the ADS-2400N can digitize materials ranging from embossed plastic cards to documents up to 196 inches long at resolutions of up to 1200x1200 dpi (interpolated) and 600x600 (optical). It also includes a variety of integrated image optimization features to help maximize output quality, including hole punch removal, edge cleanup, despeckle, background removal and more. Advanced scanning features further enhance capture versatility, including 2-in-1 Mode for capturing 11" x 17" documents, and Continuous Scan Mode for scanning unlimited pages into a single file.

The ADS-2400N is also certified with Kofax® Express and Kofax VRS® Elite software 5 . Kofax’s patented image enhancement and optimization software helps reduce the time involved in manual document preparation and automatically enhances the quality of scanned images, dramatically improving both manual scanning productivity and the efficiency of document capture processes.

Bundled With a Complete Suite of Scanning Software to Enhance Document Capture Processes

ABBYY® FineReader Sprint v.12:

• Converts documents into editable formats, including Microsoft® Office and searchable PDF, with a recognition accuracy of up to 99.8%7

• The structure of multi-page documents and retains virtually all document layout elements

ABBYY® PDF Transformer+ (Windows® only):

• Intuitive editing tools enable text editing directly within any PDF

• Protect PDFs with encrypted passwords to control access and usage

• Quickly merge documents of different file formats into a single PDF file

Nuance™ PaperPort™ 14 SE (Windows® only):

• Organize and manage all documents in one easy-to-use software application

• All-in-One Search lets you easily find scanned paper, PDF documents and digital photos anywhere on your computer

• Perfect for forms, bills, legal paperwork, tax information, receipts, warranties, and other important documents

Brother Control Center:

• Configure advanced scan settings for different scan-to destinations and store them for frequent use (i.e., dpi resolution, file format, duplex scanning)

• Allows for scanning directly to Microsoft® SharePoint® (Windows® only)

Brother is At Your Side with Outstanding Customer Support

We offer a one-year limited warranty on the ADS-2400N and stand behind your purchase with FREE phone support for the life of your product. Whether you have a product question or a technical issue, Brother is always At Your Side

Disclaimers:

1 Color and monochrome scan speed with all advanced features turned off, LTR at 300dpi.

2 Maximum number of scanned pages per day can be used to compare designed durability between like Brother products. For maximum product life, it is best to choose a scanner with a daily duty cycle that exceeds your requirements.

3 USB flash memory drive not included.

4 Requires connection to a wireless network.

5 Certified with Kofax VRS® versions Elite 5.1 and Express 3.2, not included