Business Laser All-in-One for Mid-Size Workgroups with Higher Print Volumes | Brother MFC-L6800DW
The Brother MFC-L6800DW monochrome laser All-in-One delivers a low total cost of ownership, advanced security features, a large 570-sheet paper capacity with flexible add-on options , and productivity enhancing features for mid-sized workgroups with higher print volumes.
Business-durable for mid-sized workgroups with higher print volumes
Business-enhancing features and business-durable design – to meet the needs of your busy workgroup
Built on a reputation of reliability, the MFC-L6800DW offers business-centric features and functionality to optimize workflow, enhance productivity, and improve the bottom line. This high-performance All-in-One keeps moving at the pace of your business with impressive print and copy speeds - up to 48 pages per minute 12 . Plus, it offers simultaneous operation (for example, printing and scanning at the same time) so that multiple workgroup members can use the machine at the same time without experiencing slow-downs.
Included high-yield toner cartridge for built-in value
Low total cost of ownership helps maximize your budget
Print professional business documents and enjoy a low total cost of ownership - with the included high-yield 8,000-page 1 toner cartridge for built-in value for your business. For even lower cost printing, use the super high-yield 12,000-page 1 replacement toner cartridge. Also, two-sided (duplex) printing and copying means less paper use – and helps save paper and money. Environmentally friendly, the MFC-L6800DW is ENERGY STAR® Certified and offers a Deep Sleep Mode that only uses 1.8 watts of power.
Adjustable, 520-sheet capacity paper tray holds more than a ream of paper
Large paper capacity for demanding printing environments
The MFC-L6800DW comes with a 520-sheet capacity paper tray that can hold more than a ream of paper for fewer refills and is adjustable for letter or legal size paper. A 50-sheet capacity multi-purpose tray is useful for printing envelopes (up to 10) and on alternative media types. Additional optional paper trays are available in 250-sheet or 520-sheet capacities, enabling users to configure the All-in-One with multiple trays in a way that best meets their application requirement – up to 1,610 sheet total capacity.
Automatic duplex scanning captures both sides of a page in a single-pass for two-sided scanning up to 100ipm 3
Fast, advanced scanning with a wide range of features and destinations to optimize your workflow
The MFC-L6800DW features a fastest-in-class monochrome scan speed 2 of up to 50ipm 3 to help maximize the productivity of your workgroup. Plus, use the 80-page capacity duplex auto document feeder to scan both sides in a single-pass for two-sided monochrome scanning up to 100ipm 3 . If you need to copy or scan bound materials,the MFC-L6800DW also offers a legal-size document glass.
Integrated NFC card reader and Active Directory® support for network user authentication
Advanced security features provide network user authentication; help restrict unauthorized printing and help protect sensitive documents
In today’s business world, keeping sensitive data secure is a top priority. The MFC-L6800DW is equipped with a range of features that deliver critical business-focused security - protecting your organization’s valuable intellectual assets. Security features include:
4.85” Color Touchscreen display allows for easy menu navigation and creation of up to 48 customized shortcuts
Color Touchscreen display to customize your workflow
With easy menu navigation and the option of creating up to 48 customized shortcuts for frequently used functions, the large 4.85” color Touchscreen display simplifies even the most complicated tasks.
Scan to or print from popular business cloud services directly from the Touchscreen without using a computer through Web Connect. Supported services include EVERNOTE®, DROPBOX, GOOGLE DRIVE™, ONENOTE®, and more.
USB Host provides convenient walk-up printing and scanning 11
Flexible connectivity options and management tools
Your entire workgroup can share the MFC-L6800DW on a wireless 802.11b/g/n network or via Gigabit Ethernet. Download and install BRAdmin Professional software 8 to give administrators the ability to configure many of the network and printer functions via an Explorer-style window. You can log the status and activity of the MFC-L6800DW, as well as other Brother devices on your network.
Workgroup members and office visitors will appreciate the convenience of printing wirelessly from a compatible Apple® iOS, Android™, Kindle Fire™, or Windows® Phone mobile device. Print via 6 : AirPrint®, Google Cloud Print™ 2.0, Brother iPrint&Scan (free downloadable app), Mopria®, or Wi-Fi Direct®. Near Field Communication (NFC) 9 capability is also available, which automatically establishes a direct connection between your NFC-enabled smartphone or tablet and the MFC-L6800DW, so users can print or scan without having to connect to a network or enter any login credentials.
Plus, a USB Host on the front of the unit provides convenient walk-up printing from or scanning to your USB flash memory drive 4 , and a USB Host, located on the back of the machine, is ideal for third-party card reader support 10 .
At Your Side with Consistent Award-winning Performance and FREE Technical Support for the Life of Your Product
At Brother, we provide dependable, business-class solutions to help enhance productivity, increase efficiency and reduce costs. Brother Printers and All-in-Ones were recognized as #1 for Reliability and #1 for Overall Satisfaction in the PCMag.com Readers’ Choice and Business Choice Awards.
At your side support. Online, call or live chat – Brother provides a 1-year limited warranty and FREE technical support for the life of your product. At Brother, we want to ensure that your experience with us is exceptional. Visit us at brother-usa.com where you can download the latest product drivers and software, view product manuals, learn how to get the most out of your product with how-to videos and find answers to frequently asked questions.
All referenced trademarks and registered trademarks are the property of their respective companies. Apple and AirPrint are registered trademarks of Apple Inc.. Use of these trademarks is subject to Apple permissions. ©2015 Google Inc. All rights reserved. Android, Google Drive, and Google Cloud Print are trademarks of Google Inc. Mopria is a registered trademark of Mopria Alliance, Inc. Kindle Fire is a trademark of Amazon.com, Inc. or its affiliates. Microsoft, Word, Excel, PowerPoint, Active Directory, SharePoint, Windows Phone, OneNote, and OneDrive are trademarks of Microsoft Corporation in the United States and other countries. DROPBOX is a trademark of DROPBOX, Inc. EVERNOTE is a trademark of Evernote Corporation and used under a license. Wi-Fi Direct is a registered trademark of Wi-Fi Alliance®. © Ziff Davis, LLC - Reprinted with permission from www.pcmag.com. All Rights Reserved.
Disclaimers:
1 Approximate toner cartridge yield in accordance with ISO/IEC 19752 (letter/A4)
2 Scan speed claim based on data published in BLI’s bliQ service on 11/6/15 for simplex scan speeds for laser all-in-one models under $1,200.
3 Scan speed measured with all advanced features turned off using LTR size test documents at 200dpi.
4 PDF, JPEG and XPS files
5 Requires an Internet connection and an account with desired service.
6 Requires connection to a wireless network.
7 Not compatible with all NFC formats. Works with Secure Function Lock. Print Release requires third-party solution. For a list of compatible NFC formats, see manufacturer’s specifications.
8 Windows only. Available as a free download at http://solutions.brother.com.
9 The mobile device must have NFC capability and run Android OS 4.0 or later.
10 See manufacturer’s specifications for details.
11 USB flash drive not included. Requires additional purchase.
12 Based on one-sided printing. Change from default setting required.