Compact & Easy to Connect Inkjet All-in-One | Brother™ MFC-J885DW

Compact, economical, productive, and powerful. The Brother™ Work Smart™ Series MFC-J885DW is the ideal solution for the business of your home – as well as your home-based business. This wireless color inkjet All-in-One delivers, reliable printing, copying, scanning, and faxing. The large 2.7" TouchScreen display allows you to effortlessly navigate easy to use onscreen menus. Value-added features enhance your workflow - including two-sided printing, NFC "touch to connect"‡ capabilities, and simple connectivity to mobile devices‡ and the cloud‡. With free phone support for the life of the product, this Brother All-in-One will be part of your family – and a partner in your business - for a very long time.​​

Compact and easy to connect. The Brother MFC-J885DW offers easy wireless setup in an economical color inkjet All-in-One.

The Brother Work Smart MFC-J885DW is exactly what you’re looking for when selecting a compact color inkjet All-in-One that offers easy, intuitive operation, plenty of connectivity options, and the ability to print on various specialty media - all without breaking your budget. You’ll discover that connecting to a wireless network couldn’t be easier, thanks to the wireless assistant that completely walks you through set up 1 . It’s so simple - you don’t need a USB cable, and you won’t even need to know your wireless network password. Share the machine with others on a wireless network or wired Ethernet networking, or connect to a single computer using a USB cable (not included).

The MFC-J885DW is a compact and easy to connect color inkjet All-in-One.

Multiple options for wireless printing from your compatible mobile device.

2.7” color TouchScreen Display, Web Connect 4 interface and Brother Cloud Apps 5 add a new dimension of functionality to your color inkjet all-in-one.

The MFC-J885DW features a 2.7” TouchScreen Display for easily navigating onscreen menus. You can access popular web services directly from your internet-connected MFC-J885DW from the TouchScreen Display using the Web Connect interface 4 . Scan directly to popular cloud services without using a computer, including GOOGLE DRIVE™, DROPBOX, FACEBOOK™, BOX, ONENOTE® and more. It also offers easy access to a suite of Brother Cloud Apps 5 . You’ll be impressed by the functionality of these document management and sharing apps. The TouchScreen Display also allows you to create shortcuts to your most-commonly used machine operations plus includes Brother Creative Center templates that let you print commonly-used business documents like calendars, note-taking forms, signage, as well as fun seasonal documents.

Scan to leading cloud services directly from the MFC-J885DW without using a computer.

Bypass tray can be used for printing on specialty paper, card stock and envelopes.

The MFC-J885DW is built for flexible paper handling with a versatile bypass tray.

Print on photo paper, card stock, labels, envelopes and other specialty media using the single-sheet bypass tray. It’s compact, so it won’t waste your valuable desk space, and the automatic duplex (2-sided) printing helps save paper. The 100-sheet capacity paper tray holds up to legal (8.5” x 14”) sized paper and a convenient up to 20-sheet Automatic Document Feeder is ideal for unattended scanning, copying and faxing. And you’ll spend less time waiting for your printouts with print speeds of 12ppm black or 10ppm color 6 .

AirPrint is a trademark of Apple, Inc. Kindle Fire is a trademark of Amazon.com, Inc. or its affiliates. Microsoft Office, Word, Excel, PowerPoint, and Windows are either a registered trademark or trademark of Microsoft Corporation in the United States and/or other countries. Mopria is a trademark of the Mopria Alliance. Android is a trademark of Google Inc. Use of this trademark is subject to Google permissions.

1  Requires connection to a wireless network.
2  Requires connection to a wireless network. See www.connectprintshare.com for details, availability, and  mobile device compatibility.
The mobile device must have NFC capability and run Android OS 4.4 or later.
4  Requires internet connection and an account with desired service. See www.connectprintshare.com for  details.
5  Requires internet connection. See www.connectprintshare.com for details.

6   ISO print speed based on ISO/IEC 24734. For more information about print speed methodology, see  www.brother-usa.com/printspeed.