​

HL-L5200DWT Reliability and Productivity

The Brother HL-L5200DWT monochrome laser printer is perfect for offices and small workgroups looking for flexible paper handling, cost-efficient output and reliable performance. This fast, high-performance printer delivers a large paper capacity, automatic two-sided printing, and built-in wireless and Ethernet networking.

Dual paper trays provide flexible paper handling and fewer refills

The HL-L5200DWT includes dual paper trays (250-sheet and 520-sheet capacity) for additional capacity or for the flexibility to simultaneously store letter and legal sized paper. A 50-sheet capacity multi-purpose tray is useful for printing envelopes (up to 10) and on alternative media types. Additional optional paper trays are available in 250-sheet or 520-sheet capacities, enabling users to configure the printer with multiple trays in a way that best meets their application requirement – up to 1,340 sheet total capacity.

Cost-efficient output and money saving features

The HL-L5200DWT comes with a standard-yield 3,000-page1 toner cartridge (TN-820). To help lower your operating costs, a high-yield 8,000-page 1 replacement toner cartridge (TN-850) is also available. Also, two-sided (duplex) printing means less paper use – and helps save paper and money. Environmentally friendly, the HL-L5200DWT is ENERGY STAR® Qualified and offers a Deep Sleep Mode that only uses 1.3 watts of power when not in use.

Advanced security features to help restrict unauthorized printing and help protect sensitive documents

For businesses concerned with security, the HL-L5200DWT offers several advanced security features including:
  • Secure Function Lock: Gives administrators the ability to restrict usage and machine functions for up to 100 users or groups
  • Setting Lock: Can be enabled to prevent setting changes in high traffic areas and a lock-slot can provide physical protection for your machine
  • Secure Print: Provides users with the ability to claim secure print jobs using their confidential PIN only
  • Support for critical network security  protocols: Including Enterprise Security (802.1x), IPSec and SSL/TLS

​