The Brother HL-L5100DN monochrome laser printer is ideal for offices and small workgroups looking for cost-efficient output and reliable performance at an affordable price. This fast, high-performance printer delivers flexible paper handling, automatic two-sided printing and built-in Ethernet networking.

Fast printing helps improve the productivity of your office

Perfect for your busy office, the HL-L5100DN prints up to 42ppm(3) to keep moving at the pace of your business. With a print resolution up to 1200 x 1200 dpi, the HL-L5100DN produces professional reports, spreadsheets, correspondence, and other important business documents with crisp text and excellent graphics.

Cost-efficient output and money saving features

The HL-L5100DN comes with a standard-yield 3,000-page(1) toner cartridge (TN-820). To help lower your operating costs, a high-yield 8,000-page 1 replacement toner cartridge (TN-850) is also available. Also, two-sided (duplex) printing means less paper use – and helps save paper and money. Environmentally friendly, the HL-L5100DN is ENERGY STAR ® Qualified and offers a Deep Sleep Mode that only uses 1.3 watts of power when not in use.

Versatile paper handling with adjustable capacity for greater flexibility

The HL-L5100DN comes with a 250-sheet capacity paper tray that is adjustable for letter or legal size paper. A 50-sheet capacity multi-purpose tray is useful for printing envelopes (up to 10) and on alternative media types. Additional optional paper trays are available in 250-sheet or 520-sheet capacities, enabling users to configure the printer with multiple trays in a way that best meets their application requirement – up to 1,340 sheet total capacity.

​Flexible connectivity with convenient mobile device printing (2)

You can share this printer with others on your network via its Ethernet interface. Plus, your entire workgroup, as well as visitors to your office, will appreciate the convenience of printing from a compatible Apple ® iOS, Android™, Kindle Fire™, or Windows ® Phone mobile device. Print via (2) : AirPrint™, Google Cloud Print™ 2.0, the free Brother iPrint&Scan app, Mopria ® , or Cortado Workplace.

Advanced security features to help restrict unauthorized printing and help protect sensitive documents

For businesses concerned with security, the HL-L5100DN offers several advanced security features including:
  • Secure Function Lock: Gives administrators the ability to restrict usage and machine functions for up to 100 users or groups
  • Setting Lock: Can be enabled to prevent setting changes in high traffic areas and a lock-slot can provide physical protection for your machine
  • Secure Print: Provides users with the ability to claim secure print jobs using their confidential PIN only
  • Support for critical network security protocols: Including Enterprise Security (802.1x), IPSec and SSL/TLS
At Your Side with consistent award-winning performance and FREE technical support for the life of the product

At Brother, we provide dependable, business-class solutions to help enhance productivity, increase efficiency and reduce costs. Brother Printers and All-in-Ones were recognized as #1 for Reliability and #1 for Overall Satisfaction in the PCMag.com Business Choice Awards, an annual reader-driven survey on hardware, software, and services used in business environments.

At your side support. Online, call or live chat – Brother provides a 1-year limited warranty and FREE technical support for the life of your product. At Brother, we want to ensure that your experience with us is exceptional. Visit us at brother-usa.com where you can download the latest product drivers and software, view product manuals, learn how to get the most out of your product with how-to videos and find answers to frequently asked questions.

The PCMag.com Business Choice logo is a trademark of Ziff Davis, Inc. Used under license. © Ziff Davis, LLC - Reprinted with permission from www.pcmag.com. All Rights Reserved.

Apple and AirPrint are registered trademarks of Apple Inc. in the U.S. and other countries. ©2015 Google Inc. All rights reserved. Android and Google Cloud Print are trademarks of Google Inc. Mopria is a trademark of Mopria Alliance, Inc. Cortado is a trademark of Cortado AG. Kindle Fire is a trademark of Amazon.com, Inc. or its affiliates. Windows Phone is a trademark of Microsoft Corporation in the United States and other countries.

Disclaimers:

(1) Approximate toner cartridge yield in accordance with ISO/IEC 19752 (Letter/A4).

(2) Requires connection to a wireless network

(3) Based on one-sided printing. Change from default setting required.