Brother ADS-2800W – Wireless High-Speed Desktop Color Page Scanner

At your side, every step of the way

The Brother ImageCenter ADS-2800W Desktop Scanner is a robust and reliable addition to your mid to large size workgroup which will help simplify the way documents are captured, managed, processed, and delivered.

Ideally suited for most office environments, the ADS-2800W scans at up to 40 pages per minute(1) with a daily duty cycle of 6,000 pages, and offers both wireless and wired network connectivity standard, plus Wi-Fi Direct and Hi-Speed USB 2.0 for local connections. The Web Connect feature streamlines workflows, enabling scanning to a wide variety of destinations, including popular cloud applications(5), directly from the 3.7-inch color Touchscreen display.

Why Buy?

  • Scan single or double-sided documents up to 8.5” x 196”, receipts, and even plastic I.D. cards
  • Bundled with a suite of software to convert scans to searchable PDFs and Microsoft Office documents
  • Scan directly to Microsoft SharePoint
  • Works with Windows, Mac, and Linux operating systems




Advanced Scanning Functionalities Designed for Medium and Large Offices

The ADS-2800W includes a variety of integrated image optimization features to help maximize output quality, including hole punch removal, edge cleanup, despeckle, background removal and more. 2-in-1 Mode can capture 11” x 17” documents, and Continuous Scan Mode allows scanning unlimited pages into a single file.



Kofax Certification for Kofax Express and Kofax VRS

The ADS-2800W is certified for Kofax Express and Kofax VRS Elite software(6), patented image enhancement and perfection software which reduces the time involved in manual document preparation and enhances the quality of scanned images, helping dramatically improve scanning productivity.



Simple and Easy-to-Use Interface

The ADS-2800W gives you the option to scan to a number of different destinations to help you manage your documents and workflows. You can scan documents to cloud applications, USB flash drive, network locations, and compatible mobile devices(4) directly from the easy-to-use 3.7” color Touchscreen Display.




Bundled with a Suite of Scanning Software

The ADS-2800W includes a package of scanning software to help you manage and distribute information as well as reduce the need to store and reference hard copy documents. It features industry-standard drivers TWAIN, WIA, ICA, and SANE(3), to help enable easy integration for scanning documents into a wide variety of popular applications.



Compatible with the Way You Do Business

The Enterprise Level Security loaded into the ADS-2800W provides a wide-range of security features including Secure Function Lock, SSL, Enterprise Security (802.1x), network user authentication and corporate email address lookup via Active Directory (using LDAP).

Brother is At Your Side with Outstanding Customer Support

Brother Solutions Interface integration allows developers to access Brother’s internal web services to customize solutions and workflows. The ADS-2800W includes free phone support for the life of the product.



Disclaimers

(1) Color and monochrome scan speed, letter size paper at 300dpi.
(2) SANE driver available for download from Brother Solutions Center.
(3) Requires connection to a wireless network.
(4) Requires internet connection and account with desired cloud service.
(5) Certified with Kofax VRS® versions Elite 5.1 and Express 3.2. Windows only. Additional purchase required