Quartet Infinity Glass Mobile Presentation

Magnetic glass board easel is a modern twist on the traditional presentation easel. The glass surface offers convenient dry-erase board functionality, and flip chart holders are also included. For easy mobility, the easel sits on a 5-caster base for use in any location throughout the office. The white glass marker board surface is made of tempered glass which is easy to clean and exceptionally durable.

Smooth rolling, 5-caster, star-base wheels allow quick and easy easel mobility

Flipchart holder securely holds a standard size flipchart pad
Quartet Infinity Glass Mobile Presentation

  • Glass board will not stain, ghost, scratch or dent
  • Height adjustable from 67 in. to 77 in. tall
  • Accessory tray
  • 5-caster, star-base wheels



Reversible

The easel frame securely holds a standard size flipchart pad. It's also magnetic to double as a bulletin board and is great for frequent use. The glass board will not stain, ghost, scratch or dent.
</br></br>Reversible