SB_CMS_Icon_256.png


ScreenBeam Central Management System - CMS with Wireless adapter - 3 year subscription


Receiver Management Made Easy!

Actiontec’s ScreenBeam™ Central Management System (CMS) is a full-featured software utility to remotely configure and manage your ScreenBeam wireless display receivers in medium to large deployments. CMS, easily manage ScreenBeam receivers distributed throughout multiple conference rooms, classrooms, buildings, and locations.

From a central location, remotely monitor receiver status, apply security policies, troubleshoot problems, perform a reset, update receivers, and more.

Whether receivers are managed as a group or individually, the Central Management System console gives IT full access to remotely manage or change the settings. For example, you can set a device’s power management features or change the PIN. Remotely reboot a single receiver or group of receivers, as well as restore a receiver to factory settings when needed. When a problem is reported, CMS virtually eliminates the need to visit the location, ensuring that the wireless display stays up and running across your organization.

CMS dramatically reduces the cost of deploying and managing wireless display technology in medium to large deployments.

Group Receivers by Location

IT administrators can organize ScreenBeam receivers in groups to streamline management and best meet the needs of their organization. For example, you can group ScreenBeam receivers located in buildings, departments, classrooms, and conference rooms. Then in seconds, you can apply policies, change settings, and update firmware for all devices within that group. Or, easily drill down to manage a single receiver.

Centrally Configure the Receivers

Whether receivers are managed as a group or individually, the Central Management System console gives IT full access to remotely manage or change the settings. For example, you can set a device’s power management features or change the PIN. Remotely reboot a single receiver or group of receivers, as well as restore a receiver to factory settings when needed. When a problem is reported, CMS virtually eliminates the need to visit the location, ensuring that the wireless display stays up and running across your organization.


Keep Receiver Firmware Up-to-Date with Remote Updates

Locally managing conference rooms, displays, and devices can provechallenging. It’s hard for IT staff to personally visit each location whenevera firmware or feature update is available. But with ScreenBeam CMS, you can seethe hardware and firmware level of every device in your deployment, as well asremotely update the firmware on one or all receivers.

Key Features

Receiver Discovery

The ScreenBeam CMS software supports multiple options for discovering the receivers.

– DNS Discovery: Automatically connect the receivers via DNS

– UPnP Discovery: Quickly setup the receivers and CMS on the local network

– USB Configuration Manually configure receivers if DNS and UPnP are unavailable

– Configure Server Set or update the server’s IP address

– Switch Server Easily transition from one CMS server to another


Group Receivers

Organize receivers into groups, and manage the groups separately. The group options are:

– Add Group

– Modify Group

– Delete Group

– Join to Group

– Release from Group

– Delete Receiver

Receiver Logs

The log feature enables IT to track and review recent activity about the receivers.

– Capture Receiver Log

– Open Log Folder View Warning message

Policy Settings

Change policy settings to quickly configure ScreenBeam receivers.

Enforce PIN pairing

Set PIN pairing key (random / static)

Rename each receiver

Configure HDMI -VGA port power management (always on / display off / screensaver)

Adjust the display screen to resolve overscan issues

Configure static IP address using a USB thumb drive

– Update Firmware - Push new updates to a batch of receivers

– Set Screensaver - Customize the screensaver message or logo

– Set Background Image - Customize the background image when receiver is idle

– Reboot - Remotely restart a receiver if required

– Restore to Default - Reset the receiver to factory settings


Batch Management

Batch management enables IT to execute policy settings to multiple receivers at once.

– Deploy new updates

– Enforce a PIN

– Reboot receivers


System Requirements

PC Requirements

• OS: Windows 7/8.1/Server 2008R2/Server 2012R2

• CPU: Intel Pentium with 1.0 GHz (or better)

• Memory: 4 GB

• Hard disk space: 200 MB

ScreenBeam Receiver

• ScreenBeam SBWD100B platform (Catalog #: SBWD100E2V/E2X, SBWD100BE02, and SBWD100SMBV)

• ScreenBeam SBWD950 platform (Catalog #: SBWD950ENT and SBWD950P)

Network access

• Ethernet 10/100/1000 connection

• IIS Web server for upgrade firmware

• Internal corporate DNS server (optional)

• FTP server (optional

Package Contents


• Actiontec USB-Wireless adapter Adapter (Model # SBT100U)

• ScreenBeam CMS Deployment Guide

• 2 year Subscription to

ScreenBeam CMS Software, priority support, and advanced replacement option