WXR-1900DHP
Buffalo’s AirStation Extreme AC 1900 Gigabit Dual Band Wireless Router offers high speed dual band wireless connectivity, delivering the latest in Wi-Fi technology. Ideal for high bandwidth applications, it’s equipped with two wireless radios and HighPower Technology for extreme performance and range.
- Next generation wireless 802.11ac
- Speeds up to 1900 Mbps (AC1300 + N600)
- Allows up to 4 simultaneous gigabit wired connections
- Simultaneous dual band operation
- HighPower technology improves coverage and reduces or eliminates dead spots
- Implicit Beamforming optimizes signal energy for enhanced operation
- Simple to install and use - even for the novice user
NEXT GENERATION NETWORKING
802.11ac is the latest wireless standard offering speeds up to 3X faster than 802.11n. Operating in the 5 GHz spectrum, 802.11ac offers transfer speeds up to 1300 Mbps, ideal for uninterrupted HD video streaming and concurrent internet access.
”Moving" feature enables you to use the same SSID and password that are already input on your devices
All of the WXR-1900DHP's wired LAN ports (4 LAN ports and 1 Internet port) support Gigabit Ethernet (1000BASE-T), allowing Gigabit connections with computers equipped with Gigabit LAN ports and with TeraStation and LinkStation networked hard disk drives (NAS). This intelligently forms high-speed 1300 Mbps wireless LAN and wired LAN networks.
Beamforming for a stress-free environment and greater Wi-Fi stability
The WXR-1900DHP supports beamforming, a technology that determines a client device's position and distance to allow direction of wireless signals with pinpoint accuracy, even in environments containing numerous homes and other reception-blocking obstacles. This concentrates the radio signal only on the necessary terminals, boosting transfer speeds and improving stability.
"Multi Security" Function Allows Use Mix of Different Wireless LAN Encryption Levels
The WXR-1900DHP supports WPA2-PSK (AES), WPA-PSK (AES), WEP, and WPA2-mixed (AES, TKIP) encryption. This allows use of a mix of encryption levels without downgrading any device's encryption level, even when connecting devices compatible only with lower encryption levels.
Changing advanced settings is simple?anytime, anywhere
Renewing the UI administrator screen makes control from smartphones and tablets a snap. Want to make a guest port temporarily available for a visitor? It's simple and easy, all with a single smartphone.
"Priority Control QoS" for Uninterrupted Media Streaming
Automatically prioritize your media and entertainment traffic for uninterrupted streaming and lag-free gaming. Best in class features and support for multiple video, audio, gaming, voice and data services provides unharnessed potential for streaming and entertainment possibilities.
Now Everyone Can Share USB Hard Drives and Printers
Dual USB ports for simultaneous HDD and printer connections
The WXR-1900DHP is equipped with one USB3.0 port and one USB2.0 port. This allows you to simultaneously connect and share an external hard drive or other USB3.0 compatible device and a printer or other general USB device.
Connect a hard drive to the USB 3.0 port to create a high-speed NAS
AirStation Extreme AC1900 is equipped with a USB 3.0 port for connecting a USB external hard drive, USB flash drive, SSD or card reader (for SD or other cards) and USB 2.0 port for connecting a printer. Connecting a USB hard drive to the USB 3.0 port turns the drive into a networked drive (NAS), allowing users to share data on computers and digital home electronics. With an inexpensive USB flash drive connected, it is also easy to set up a low capacity home server - no difficult settings required.