Optimized Viewing, Durable Construction and Easy Installation

The DWT3270X adjusts to optimize viewing angles and makes the most of your display environment. It upgrades existing displays with a -10° to 0° tilt range to minimize glare, provide comfortable viewing angles and reduce fatigue. This makes it ideal for a wide range of home and business applications like airport informational displays, hotel conference rooms, point-of-sale displays, security stations, home theaters and any display application that requires angled viewing.

The DWT3270X’s durable, all-metal frame supports displays weighing up to 165 lbs. and withstands the stress of repeated adjustments and use in common areas. Its scratch-resistant powder-coat finish tolerates frequent handling.

The DWT3270X comes with all the hardware you need for installation. Included fasteners enable installation on walls with timber or masonry construction, including wooden studs, cinder blocks, bricks and concrete. Installation is simple: just mount the wall frame, connect the display bracket and hang the display. For accurate leveling of your display, the DWT3270X is equipped with a built-in bubble level. Easy-to-use display brackets adjust to compensate for off-center wall studs.

VESA Compliance and Five Year Warranty

VESA (Video Electronics Standards Association) is a professional organization whose purpose is to promote uniformity in the video electronics industry by developing industry-wide interface standards for a wide variety of products, including flat-panel TVs and monitors. Most manufacturers of display mount products comply with these standards by adhering to a series of universal mounting hole patterns on the backs of the products. The DWT3270X is guaranteed to work with VESA-compliant displays with hole patterns 200 mm x 200 mm, 300 mm x 300 mm, 400 mm x 200 mm, 400 mm x 400 mm and 600 mm x 400 mm. In order to ensure that the DWT3270X is right for you, measure the vertical and horizontal distances between the holes on the back of your display or refer to your display’s owner’s manual.

The DWT3270X is manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility. For peace of mind, it comes backed by a 5-year warranty.

Why Choose Tripp Lite?

Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, protect, manage, house, cool, connect and mount your equipment. With a large selection of connectivity products, Tripp Lite has everything from USB hubs and reversible USB cables to fiber-optic cables and over Cat5e/Cat6 signal extenders. Whether you need to connect high-speed networks to switches, routers and servers in your data center, or send high-resolution video signals to displays and digital signs, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.