Swingline GBC Thermal Laminator, Fusion 3100L, 12 Inch, 1 Minute Warm-up, 3-7 Mil

  • 3100L 12 inch laminator specializes in fast, user friendly lamination with touch buttons and jam recongition; ideal for moderate use, this machine provides high quality lamination to keep important documents protected; fast and productive 1 minute warm-up
  • Laminating speed of 31 inches per minute; laminates documents up to 12" wide; use with 3, 5 and 7 mil thermal pouches; select mil thickness with the touch of a button; cold setting available for smooth lamination results with pressure sensitive pouches
  • Intelligent Jam Alert beeps until button is pressed to release jammed pouch; green ready alert light and audible ready alert beeps to indicate laminator is ready; Intelligent Power Off after 30 minutes of inactivity conserves energy
<br></br>Swingline GBC Thermal Laminator, Fusion 3100L, 12 Inch, 1 Minute Warm-up, 3-7 Mil



Lamination protects, preserves, and provides a professional finish

In just 60 seconds, the Fusion 3100L is warmed up and ready to use. Simply push a button to select your pouch thickness of 3, 5, or 7 mil, and start laminating. With a quick laminating speed of 31" per minute, the 3100L can laminate a letter size document in just 22 seconds. Jam Alert which automatically stops the laminating process and Power Off to conserve energy are also included to make laminating less worrisome and more productive.
<br></br>Lamination protects, preserves, and provides a professional finish

<b><center>Fast Warm-Up</center></b>
Fast Warm-Up
<center><b>Quick Lamination</b><center>
Quick Lamination
<center><b>Done</b><center>
Done