Dahle 40334 ink grinder

High security shredder

The Dahle 40334 High Security Shredder is NSA / CSS 02-01 approved and supports the secret shredding needs of military and government agencies. It features precision-milled cutting cylinders, an EvenFlow automatic lubricator, and built-in guard to eliminate frustration. This P-7 shredder produces a particle size of 0.039 "x 0.185" and holds up to 23 gallons of shredded waste. It is designed in Germany and provides many years of trouble-free operation.

  • NSA / CSS 02-01 Approved for Top Secret Shredding
  • The EvenFlow automatic lubricator guarantees maximum performance.
  • SmartPower Energy Management saves energy
  • Automatic jam protection eliminates frustration
  • German design for trouble-free operation.

Professionals prefer Dahle

It is the ideal shredder to destroy confidential documents by:

  • Government facilities
  • NSA / DOD Operations
  • Military Offices
  • Financial institutions
  • Security professionals

EvenFlow Automatic Lubricator

EvenFlow 1 gallon lubricator provides continuous lubrication for maximum performance.

Precision milled cylinders

High-security cutting cylinders reduce a sheet of paper to more than 15,500 pieces.

Jam protection

Trident grip cylinders + reverse auto motor = zero frustration.