SFellowes Proteus ™ 125 Laminator

Variety and Consistency

The Proteus laminator features easy-to-use controls and offers quality lamination every-time for all of your different projects.

Get Organized in the Home

Create useful organizational cards and tags to make stored items easy to identify. Laminate your favorite recipes to avoid from spills or tears. Make rewritable calendars for household chores and family schedules.

Create Fun Projects at School

Laminate your favorite picture to create unique bookmarks. Save school certificates and awards. Perfect for laminating picture cards and flash cards for math, language, science, or geography.

Perfect Your Presentation at Work

Keep your reference material clean and neat. Create long-lasting signs for events. Impress with laminating important presentations for a true professional look.

Designed for professionals with high-volume needs, Fellowes® Proteus™ 125 Laminator laminates documents and mounting board up to 1/10” thickness with adjustable speed and temperature settings. 6-roller machine has two heated rollers and laminates without a carrier. Heats up in 3 minutes, laminates in about 15 seconds. Features a 12.5” paper entry width and laminates pouches up to 10-mil thickness. Features a digital LED control panel for ease of use. Reverse mode disengages pouch for re-centering or removal. Auto Shut Off prevents overheating

At A Glance:

  • High Performance Laminator
  • Heats up in 3 minutes
  • Laminates up to 10 mil thick
  • Features Auto Reverse

Product Features

Laminating Thickness
Hot lamination for 10-mil and cold setting for self-adhesive pouches.

Auto Shut Off

Auto shut-off saves energy and prevents overheating.

Auto Reverse
Reverse mode disengages pouch for re-centering or removal