S400 Digital USB Postal Scale

The heavy-duty, portable DYMO S250 Digital USB Shipping Scale saves time and money by quickly and easily weighing packages up to 250 lbs (113 kg). Grab the built-in handle and carry the scale to heavy items – instead of lugging heavy items to the scale – or connect the scale via USB to a PC or Mac® to use popular online mailing and shipping services like Endicia® InstaRate or DYMO Stamps®software. The S250 includes time-saving hold and tare features, an automatic shut-off feature for battery conversion, and a detachable LCD display for convenient handheld or wall-mounted viewing.
S400 Digital USB Postal Scale

  • Weigh items up to 400 lbs (181 kg) with this heavy-duty, portable digital scale
  • Carry the scale to heavy packages, not vice-versa, with convenient built-in wrap-around handle
  • Utilize detachable LCD screen for handheld or wall-mounted viewing
  • Connect via USB cable PC or Mac® to use popular online mailing and shipping services - including Endicia® InstaRate and DYMO Stamps® software
  • Take advantage of convenient hold, tare and automatic shut-off functions