The ST222MXA 2x2 VGA Matrix Switcher/Splitter allows you to share 2 distinct VGA inputs (as well as a corresponding audio source), between 2 independent displays or projectors.

Providing convenient push-button control, the VGA Matrix Switcher/Splitter allows each of the 2 input VGA signals and the corresponding audio, to be switched individually - meaning that you can have a different source showing on each display, or one source showing on both, offering maximum flexibility and control.

To ensure optimized VGA distribution and signal management over longer distance signal transmissions, the ST222MXA VGA Matrix Switch features a built-in signal booster that facilitates installation of displays at distances of up to 213-feet (65 meters) away from the source device, while maintaining flawless signal integrity.

Backed by a StarTech.com 2-year warranty and free lifetime technical support.