HSM ProfiPack P425 Cardboard Converter
This powerful device perforates several layers of used cardboard into packaging material. The clever solution for all shipping and storage areas.
Hardened cutting rollers for ripping through 2-3 layers of tough cardboard. Intuitive operation with LED indicators on a robust keypad. Cardboard is perforated by the special cutting shafts and simultaneously cut to the desired width. Sturdy steel housing for the rigors of the shipping area. Practical built-in ruler for measuring the desired packing width. Bearing plates prevent cardboard from twisting, bending or catching in the cutting device - guaranteeing reliable padding and long service life. Blade shafts are made of a single piece of induction-hardened metal, resistant to the occasional soft-metal staple. Large, powerful motor allows high throughput speed. Several layers can be easily cut at once. Preventative maintenance plans are available. Dust extraction system connectivity. Complies with national and international safety regulations. Made in Germany. Mobile on castors.
Product Features
Made in Germany
The high quality materials and proven HSM "Made in Germany" quality guarantee you are receiving a safe and durable machine.
Continuous Duty Motor
The powerful motor ensures a high cutting capacity and reliable continuous operation.
Solid Steel Cutting Rollers
The induction-hardened, solid steel cutting rollers can easily cope with staples and paper clips and guarantee durability.
Product Video