ROG heatsinks have 2x more volume than traditional designs, facilitating lower temperatures, longer component lifespan, and extended 0dB operation.
The fan impeller spins on a dual ball bearing setup that will last up to twice as long as a sleeve bearing design.
Thor II cooling upgrades result in a coveted Lambda A++ noise rating, confirming the latest iteration wields menacing power in absolute stealth.
ENGINEERING
The ROG Thor 1200W Platinum II utilizes low-ESR Japanese capacitors to ensure efficient operation. These upgrades enable an 80 PLUS Platinum certification, which guarantees 89% efficiency at 100% load and 92% efficiency at 50% load. The increased efficiency results in less heat, reduces fan noise, and increases reliability.
EXPERIENCE
The built-in OLED panel makes it easy to tune your system for best performance and efficiency.
Customize the Aura ROG logo and/or add RGB lighting strips to accent your showcase build.
* If the connector cable is not used, the default color effect is rainbow.
* To enjoy Aura Sync, you’ll need an Aura Sync-compatible ASUS or ROG motherboard. Similarly, the Smart Mode lighting effect, which reflects GPU temperature, requires use of a compatible ASUS or ROG graphics card.
A range of sleeved cables are bundled with Thor II, and we also provide a 20% CableMod discount.
Each ROG Thor 1200W Platinum II PSU is bundled with a 16-pin PCIe cable that can pipe up to 600W of power to PCIe Gen 5.0 graphics cards. Get ready for the future of power delivery.
The ROG Thor 1200W Platinum II is backed with a 10-year* warranty.
*Core product operation is guaranteed for 10 years. The OLED panel and RGB LEDs are subject to a 3-year warranty.