Push the limits of your creativity with Z 5, an innovative full frame mirrorless camera built around Nikon’s revolutionary Z mount. Compact yet powerful, simple yet sophisticated, it’s ready to grow with you. Whatever your skill level, the Z 5 delivers detailed imagery, precision autofocus and the tools you need to be as creative as possible.
Harness the entire view of expansive full frame lenses, and capture over 50% more image area than crop-sensor cameras. Z 5’s 24.3 MP full frame CMOS sensor produces intensively detailed images, lifelike 4K UHD video, ultra shallow depth-of-field and particularly clean low-light shots.
Z 5 is powered by Nikon’s fast, comprehensive EXPEED 6 image processing system. It’s the secret behind the camera’s sensational photo and video quality, autofocus performance, low-light capabilities, distortion control, image clarity, color reproduction and more.
Sharpness starts with stability, and Z 5 has one of the best in-camera image stabilization systems available. NIKKOR Z lenses activate 5-axis VR image stabilization—up to five stops* of stabilization in up to five directions: yaw, pitch, roll, X and Y. Compatible F-Mount NIKKOR lenses**—even those without built-in VR—activate 3-axis VR image stabilization. Great for stills, even better for video.
Freeze time with shutter speeds as fast as 1/8000 of a second—fast enough to capture moments invisible to the naked eye. When shooting with wide aperture settings for shallow depth-of-field and blurred backgrounds, that speed can also be used to control your shot’s brightness.
Creativity doesn’t wait for perfect lighting, so neither does Z 5. Its ISO sensitivity goes all the way up to ISO 51,200 (expandable to ISO 102,400) with superb sharpness, detail and clarity. Keep shooting into the night, and bring a new mood to your style with the drama of low light.