APC Back-UPS BE850G2

Certainty in a Connected World
The APC Back-UPS BE850G2 (replaces the previous BE850M2) provides instant battery power to your critical electronics when the power goes out, keeping you connected and available both personally and professionally. Designed specifically to enhance the features that matter most to you, including more runtime, more battery backup outlets, and two USB ports for charging convenience, the BE850G2 is also smaller and lighter than previous models.

Additionally, the BE850G2 UPS (uninterruptible power supply) offers guaranteed surge and lightning protection for attached devices. By connecting your valuable devices, you are ensuring these investments against potentially irreversible damage. When the power goes out, the APC BE850G2 will power critical devices including home networking equipment; allowing you to maintain your internet connection. This allows you to work productively, avoid the loss of valuable data, and safely shut down equipment.

This BE850G2 includes PowerChute Personal Edition software which provides UPS management options, safe system shutdown, and energy monitoring to enable cost savings and prevent potential data corruption. The BE850G2 also offers nine surge protected outlets, six of which provide UPS battery backup, and a 450-watt/850-volt ampere output power capacity.
APC Back-UPS BE850G2

At a Glance:

  • Stay available and connected by powering critical devices (computers, wireless networking devices, gaming consoles, security systems and other electronics) during a blackout
  • Up to 6 hours runtime
  • 9 total outlets – 6 battery backup, and 3 surge only outlets
  • 2 USB charging ports
  • Smaller and lighter than previous models
  • PowerChute software provides safe system shutdown, preventing potential data corruption
  • Guaranteed protection from surges and spikes caused by storms, lightning, circuit overloads, power cycling, etc.
  • Lifetime $75,000 equipment protection policy for all connected electronics
  • ENERGY STAR certified

Package Contents:

  • APC Back-UPS BE850G2
  • 5-foot line cord with NEMA 5-15 right-angle plug end
  • PowerChute Personal Edition software available for download at APC website
  • USB cable
  • User manual
Package Contents:



Stay Connected for Hours During Storms and Blackouts

The BE850G2 is designed to maximize runtime for devices such as multiple PCs and television equipment that consume high amounts of power. After these devices are safely shut down, the BE850G2 continues to run low power loads (such as home networking equipment) for hours during extended outages.
</br></br>Stay Connected for Hours During Storms and Blackouts

Trusted Power Protection and Convenience

The BE850G2 features a total of nine power outlets, all of which shield your devices against dangerous surges and spikes in voltage. Six of these are UPS battery backup outlets that provide instant power to connected devices when there is an outage. For added convenience, the BE850G2 provides two USB charging ports, allowing you to conveniently charge your mobile devices during power emergencies. This UPS also offers 3 transformer block spaced outlets so you can connect bulky transformers without covering other outlets.



Graceful Shutdown and Power Management Software

APC PowerChute Personal Edition power and energy management software prevents data corruption by automatically saving files and shutting down your system in an extended power outage or low-battery condition. PowerChute monitors and displays energy usage and reduces costs via customized energy management planning. Simply connect the USB cable that’s included with your UPS to your computer to easily download and use the software.
</br></br>Graceful Shutdown and Power Management Software

Prevent Data Corruption with PowerChute Software

APC PowerChute Personal Edition power and energy management software is included. PowerChute prevents data corruption by automatically saving files and shutting down your system in an extended power outage or low-battery condition. PowerChute monitors and displays energy usage and reduces costs via customized energy management planning. Connect the USB cable that's included with your UPS backup unit to your computer to easily download and use the software.

ENERGY STAR Rated for Efficiency

The Back-UPS BE850G2 is ENERGY STAR certified for its efficient operation and ability to help realize lower energy costs.

Warranty and Equipment Protection Policy

The Back-UPS BE850G2 is covered by a three-year limited warranty. It also comes with a lifetime connected equipment protection policy of up to $75,000. APC will repair or replace attached devices that sustain surge-related damage while properly connected to a registered Back-UPS uninterruptible power supply unit.