ATH-PRO5X

Professional Over-Ear DJ Monitor Headphones
Audio-Technica updates the PRO5 line with the ATH-PRO5X professional DJ monitor headphones. Featuring lightweight, sturdy construction and two interchangeable, locking cables - a 1.2 m - 3.0 m (3.9' - 9.8') coiled cable and 1.2 m (3.9') straight cable - the ATH-PRO5X headphones are designed to stand up to professional DJ use.
ATH-PRO5X



The PRO5x headphones are equipped with newly developed 40 mm drivers capable of handling 1,500 mW of input power, giving you extremely accurate sound reproduction that remains distortion-free even at high volume. And the soft, durable earpads fit comfortably over the ears to provide excellent sound isolation.

FEATURES

  • Newly developed 40 mm drivers provide extremely accurate sound
  • Detachable locking cables - 1.2 m - 3.0 m (3.9' - 9.8') coiled and 1.2 m (3.9') straight - ensure secure connection during active DJ use
  • Maximum input power of 1,500 mW enables distortion-free wide-range audio reproduction even at loud volumes
  • Comfortable, durable earpads fit over ears for excellent sound isolation
  • Soft, durable earpads can be worn comfortably for hours
  • Over-ear style delivers exceptional isolation and long-wearing comfort
  • Lightweight, sturdy construction
  • Available in black (ATH-PRO5XBK) and white (ATH-PRO5XWH)