The TD2210 is a 22” (21.5” viewable) Full HD monitor with resistive touch technology. With a robust, pressure-sensing touchscreen that is resistant to screen contamination, the TD2210 is ideal for use in retail, POS, and commercial environments. Resistive touch technology on the TD2210 is also fully functional in gloved environments and compatible with styluses. Featuring stunning Full HD resolution and 20M:1 MEGA Dynamic Contrast Ratio, the TD2210 delivers extremely sharp and crisp images. Flexible connectivity options include VGA, DVI, and USB ports, and a VESA-mountable design offers additional convenience for use as a wall-mounted display. Industry-leading warranty protection and ViewSonic product quality makes this durable touch display a great long-term investment for a variety of environments.
With resistive touch technology, this monitor features a robust, pressure-sensing touchscreen that is resistant to dust and water, making it ideal for use in retail, POS, and commercial environments. Because non-conductive inputs can be used, this display is also fully functional in gloved environments and compatible with styluses.
vTouch 3.1 works with both Intel and M1 processors and is MacOS Monterey compatible. vTouch does not currently support iOS devices such as the iPad or iPhone. If you are experiencing issues with vTouch on Apple devices, we recommend upgrading to the latest version of vTouch.
This monitor features Full HD 1920x1080 resolution for unbelievable pixel-by-pixel image performance. You’ll experience the most amazing clarity and detail whether it be while working, gaming, or enjoying the latest in multimedia entertainment.
Designed with dual integrated speakers, this monitor combines incredible screen performance with stereo sound for an immersive multimedia experience.
DVI and VGA inputs give you the freedom to connect your monitor to a variety of devices.
A superior MEGA dynamic contrast ratio better defines the relationship between the darkest and brightest colors, ensuring that this monitor delivers an incredibly immersive experience with accurate, rich, and vibrant images.
This is an ENERGY STAR certified product that can save on energy costs* while reducing greenhouse gases.
*Energy savings may vary based on actual usage and other factors.
With EPEAT Certification, this monitor delivers a reduced environmental impact over the complete product lifecycle, making it a great eco-friendly, long-term investment.
Have peace of mind in the quality and reliability of your ViewSonic monitor—backed by one of the industry’s best pixel performance policies and a 3-year limited warranty.