The next generation Smart-UPS On-Line models are for customers who want a more Powerful and Efficient UPS with smart management options. These models feature Unity Power Factor and a unique Graphical LCD Interface that provides detailed information for a better customer experience. The next generation on-line exemplify why APC is the worldwide market leader in server class UPS’s and ensure that APC’s Smart-UPS On-Line will remain the benchmark of the industry.
Power and protection for network closets, server rooms, retail offices, banking, medical labs, and industrial applications.
Provides the ability to control a group of receptacles independent from the main UPS. This feature allows several options such as the ability for you to reboot hung devices without cycling the entire UPS, shedding of non-critical loads based on a wide variety of parameters, scheduling time off to conserve energy, and sequenced turn on/off.
Temperature compensated charging extends life and advanced algorithms recommend replacement date. The UPS can inform users which batteries need to be replaced in advance and auto detect when additional battery packs are added.
Intuitive, easy to use backlight LCD provides clear and accurate information with ability to configure locally. Also available in multiple languages. Multicolor backlight in different colors showing normal operation and when an issue is present. Allowing for users to easily identify the UPS status. Information available on the LCD includes load indicator, battery charge, output/input voltage, runtime, load, and battery health.
The APC Smart-UPS On-Line SRT3000RMXLA-NC provides high-density, double-conversion online power protection for servers, voice/data networks, medical labs, and light industrial applications.
Extended runtime for business critical devices such as
APC, a flagship brand of Schneider Electric, provides clean battery backup power, surge protection, and IT physical infrastructure inside and outside the traditional IT environment. Through our APC brand products and solutions, we offer certainty in a connected world. Certainty that our reliable, integrated physical infrastructure solutions are based on the fundamental premise that your data and information should — and always will be — accessible.