200W 1" Dome Tweeter

200W 1" Dome Tweeter 

  • 1" Polyimide Dome Tweeter Pair
  • 200 Watts MAX Power Handling per Pair
  • Mounting: Surface, Flush, Swivel

Manufacturer Part Number
STW20
EAN/UPC
0791489800174,791489800174,0999993501413,999993501413
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Tweeter Type|Dome
Material|Polyimide
Magnet Material|Neodymium
Size|1"
Peak Power Handling|200 Watts
Impedance|4 Ohm
Sensitivity (1W/1m)|93 dB
Frequency Response|2.5kHz to21kHz, ±1 dB
Mounting Options|Surface, Flush, Swivel